Manufacturer: Infineon Technologies
Win Source Part Number: 040823-IRS4427STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 2.3A, 3.3A
Family Name: IRS4427
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 6 V to 20 V
Rise and Fall Time: 25ns, 25ns
Alternative Parts (Cross-Reference): MIC4424YM; MIC4424YM-TR; MIC4424BM;
Introduction Date: June 27, 2006
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC GATE DRVR LOW-SIDE 8SOIC Product overview: IRS4427STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS4427STRPBF can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
MOSFET/IGBT DRIVER, LOWSIDE, NSOIC-8; Driver Configuration:Low Side; Peak Output Current:-; Supply Voltage Min:6V; Supply Voltage Max:20V; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Delay:50ns; Output Delay:50ns; Operating RoHS Compliant: Yes
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low Side 2 2.3A 25ns 25ns 6V~20V 3.3A SOIC-8 Gate Drive ICs ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 040823-IRS4427STRPBF | 730-IRS4427STRPBF | IRS4427STRPBFCT-ND | 92Y9241 | IRS4427STRPBF | IRS4427STRPBF |
| Product Name | PMIC - PMIC - Gate Drivers - IRS4427STRPBF | Gate Driver IC | Gate Drivers | Mosfet/igbt Driver, Lowside, Nsoic-8; Driver Configuration Infineon | Gate Drivers | Power Supply Chip >> Gate Drive ICs |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | Low-side | Low-side |
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 3.3 amps | 3.3 amps | 3.3 amps | 3.3 amps | ||
| Supply Voltage | 6 to 20 volts | 6 to 20 volts | 6 to 20 volts | 6 to 20 volts | 6 to 20 volts | 6 to 20 volts |
| Rise Time | 25 ns | 25 ns | 25 ns | 25 ns | 25 ns |