Infineon Technologies AG Gate Driver ICs TLE7189QK

Description
The TLE7189QK is a driver IC dedicated to control the 6 to 12 external MOSFETs forming the converter for high current 3 phase motor drives in the automotive sector. It incorporates features like short circuit detection, diagnosis and high output performance and combines it with typical automotive specific requirements like full functionality even at low battery voltages. Its 3 high side and 3 low side output stages are powerful enough to drive MOSFETs with 400nC gate charge with approx. 150ns fall and rise times. Summary of Features Compatible to very low ohmic normal level input N-channel MOSFETs PWM frequency up to 30kHz Fulfils specification down to 5.5V supply voltage Short circuit protection with adjustable detection level Three integrated current sense amplifiers 0 to 100% duty cycle Low EMC sensitivity and emission Control inputs with TTL characteristics Separate input for each MOSFET Separate source connection for each MOSFET Integrated minimum dead time Shoot through protection Disable function and sleep mode Detailed diagnosis Over temperature warning LQFP-64 package with exposed pad for excellent cooling Green Product (RoHS compliant) AEC (Automotive Electronics Council) qualified Benefits Excellent gate voltages down to 5.5V supply 3x fast and accurate operational amplifier for current measurement Test function for short circuit detection Supervision of external 5V for safety relevant applications Strong floating output stages VQFN48 package with exposed pad for high ambient temperature robustness Potential Applications Electric power steering Brake booster Safety relevant drives
Request a Quote Datasheet
Description
The TLE7189QK is a driver IC dedicated to control the 6 to 12 external MOSFETs forming the converter for high current 3 phase motor drives in the automotive sector. It incorporates features like short circuit detection, diagnosis and high output performance and combines it with typical automotive specific requirements like full functionality even at low battery voltages. Its 3 high side and 3 low side output stages are powerful enough to drive MOSFETs with 400nC gate charge with approx. 150ns fall and rise times. Summary of Features Compatible to very low ohmic normal level input N-channel MOSFETs PWM frequency up to 30kHz Fulfils specification down to 5.5V supply voltage Short circuit protection with adjustable detection level Three integrated current sense amplifiers 0 to 100% duty cycle Low EMC sensitivity and emission Control inputs with TTL characteristics Separate input for each MOSFET Separate source connection for each MOSFET Integrated minimum dead time Shoot through protection Disable function and sleep mode Detailed diagnosis Over temperature warning LQFP-64 package with exposed pad for excellent cooling Green Product (RoHS compliant) AEC (Automotive Electronics Council) qualified Benefits Excellent gate voltages down to 5.5V supply 3x fast and accurate operational amplifier for current measurement Test function for short circuit detection Supervision of external 5V for safety relevant applications Strong floating output stages VQFN48 package with exposed pad for high ambient temperature robustness Potential Applications Electric power steering Brake booster Safety relevant drives
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - TLE7189QK - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
TLE7189QK
Gate Driver ICs TLE7189QK
The TLE7189QK is a driver IC dedicated to control the 6 to 12 external MOSFETs forming the converter for high current 3 phase motor drives in the automotive sector. It incorporates features like short circuit detection, diagnosis and high output performance and combines it with typical automotive specific requirements like full functionality even at low battery voltages. Its 3 high side and 3 low side output stages are powerful enough to drive MOSFETs with 400nC gate charge with approx. 150ns fall and rise times. Summary of Features Compatible to very low ohmic normal level input N-channel MOSFETs PWM frequency up to 30kHz Fulfils specification down to 5.5V supply voltage Short circuit protection with adjustable detection level Three integrated current sense amplifiers 0 to 100% duty cycle Low EMC sensitivity and emission Control inputs with TTL characteristics Separate input for each MOSFET Separate source connection for each MOSFET Integrated minimum dead time Shoot through protection Disable function and sleep mode Detailed diagnosis Over temperature warning LQFP-64 package with exposed pad for excellent cooling Green Product (RoHS compliant) AEC (Automotive Electronics Council) qualified Benefits Excellent gate voltages down to 5.5V supply 3x fast and accurate operational amplifier for current measurement Test function for short circuit detection Supervision of external 5V for safety relevant applications Strong floating output stages VQFN48 package with exposed pad for high ambient temperature robustness Potential Applications Electric power steering Brake booster Safety relevant drives

The TLE7189QK is a driver IC dedicated to control the 6 to 12 external MOSFETs forming the converter for high current 3 phase motor drives in the automotive sector. It incorporates features like short circuit detection, diagnosis and high output performance and combines it with typical automotive specific requirements like full functionality even at low battery voltages. Its 3 high side and 3 low side output stages are powerful enough to drive MOSFETs with 400nC gate charge with approx. 150ns fall and rise times.


Summary of Features

  • Compatible to very low ohmic normal level input N-channel MOSFETs
  • PWM frequency up to 30kHz
  • Fulfils specification down to 5.5V supply voltage
  • Short circuit protection with adjustable detection level
  • Three integrated current sense amplifiers
  • 0 to 100% duty cycle
  • Low EMC sensitivity and emission
  • Control inputs with TTL characteristics
  • Separate input for each MOSFET
  • Separate source connection for each MOSFET
  • Integrated minimum dead time
  • Shoot through protection
  • Disable function and sleep mode
  • Detailed diagnosis
  • Over temperature warning
  • LQFP-64 package with exposed pad for excellent cooling
  • Green Product (RoHS compliant)
  • AEC (Automotive Electronics Council) qualified

Benefits

  • Excellent gate voltages down to 5.5V supply
  • 3x fast and accurate operational amplifier for current measurement
  • Test function for short circuit detection
  • Supervision of external 5V for safety relevant applications
  • Strong floating output stages
  • VQFN48 package with exposed pad for high ambient temperature robustness

Potential Applications

  • Electric power steering
  • Brake booster
  • Safety relevant drives
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number TLE7189QK
Product Name Gate Driver ICs
Driver Type Three-phase
Output Current 0.8000 amps
Supply Voltage 5.5 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2ED2410EMXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Output Configuration Noninverting
Output Current 0.1750 amps
View Details
3 suppliers
Power - Gate Driver ICs - 2EDN7533B - 2EDN7533B - Infineon Technologies AG
Specs
Driver Type Low-side
Output Current 5 amps
Supply Voltage 4.2 to 20 volts
View Details
Isolators - Isolators - Gate Drivers - 1339197-1ED3890MC12MXUMA1 - Win Source Electronics
Specs
Output Voltage 25 volts
Rise Time 15 ns
Fall Time 15 ns
View Details
4 suppliers
Gate Driver ICs - 1EDI60N12AF - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 10 amps
Supply Voltage 3.1 to 17 volts
View Details
2 suppliers