Infineon Technologies AG Gate Driver ICs TLE7181EM

Description
It incorporates several protection features such as over current and short circuit detection as well as under-, over voltage and over temperature diagnosis. Typical applications are fans, pumps and electric power steering. The MOTIX™ TLE7181EM is designed for a 12V power net. Summary of Features PWM/DIR-interface drives 4 N-Channel Power MOSFETs Unlimited D.C. switch on time of Low and Highside MOSFETs 0 …95% at 20kHz & 100% Duty cycle of High Side MOSFETs 0 ... 100 % Duty cycle of Low Side MOSFETs Additional output to drive a reverse polarity protection N-MOSFET Current sense OPAMP Low quiescent current mode Internal shoot through protection Adjustable dead time 1 bit diagnosis / ERR Over current warning based on current sense OPAMP with fixed warning level Analog adjustable Short Circuit Protection levels via SCDL pin with open pin detection Over temperature warning Over voltage warning Under voltage warning and shutdown Green Product (RoHS compliant) AEC Qualified Benefits Improved application efficiency High temperature robustness through expose pad Potential Applications Pumps Low End Electric Power steering Power tail gate Power sliding Door Parking Brake Pretensioner Applications Domain controller for ADAS and autonomous driving Electric vehicle (EV) drivetrain system HVAC control module Industrial Smart power closure system
Request a Quote Datasheet
Description
It incorporates several protection features such as over current and short circuit detection as well as under-, over voltage and over temperature diagnosis. Typical applications are fans, pumps and electric power steering. The MOTIX™ TLE7181EM is designed for a 12V power net. Summary of Features PWM/DIR-interface drives 4 N-Channel Power MOSFETs Unlimited D.C. switch on time of Low and Highside MOSFETs 0 …95% at 20kHz & 100% Duty cycle of High Side MOSFETs 0 ... 100 % Duty cycle of Low Side MOSFETs Additional output to drive a reverse polarity protection N-MOSFET Current sense OPAMP Low quiescent current mode Internal shoot through protection Adjustable dead time 1 bit diagnosis / ERR Over current warning based on current sense OPAMP with fixed warning level Analog adjustable Short Circuit Protection levels via SCDL pin with open pin detection Over temperature warning Over voltage warning Under voltage warning and shutdown Green Product (RoHS compliant) AEC Qualified Benefits Improved application efficiency High temperature robustness through expose pad Potential Applications Pumps Low End Electric Power steering Power tail gate Power sliding Door Parking Brake Pretensioner Applications Domain controller for ADAS and autonomous driving Electric vehicle (EV) drivetrain system HVAC control module Industrial Smart power closure system
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - TLE7181EM - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
TLE7181EM
Gate Driver ICs TLE7181EM
It incorporates several protection features such as over current and short circuit detection as well as under-, over voltage and over temperature diagnosis. Typical applications are fans, pumps and electric power steering. The MOTIX™ TLE7181EM is designed for a 12V power net. Summary of Features PWM/DIR-interface drives 4 N-Channel Power MOSFETs Unlimited D.C. switch on time of Low and Highside MOSFETs 0 …95% at 20kHz & 100% Duty cycle of High Side MOSFETs 0 ... 100 % Duty cycle of Low Side MOSFETs Additional output to drive a reverse polarity protection N-MOSFET Current sense OPAMP Low quiescent current mode Internal shoot through protection Adjustable dead time 1 bit diagnosis / ERR Over current warning based on current sense OPAMP with fixed warning level Analog adjustable Short Circuit Protection levels via SCDL pin with open pin detection Over temperature warning Over voltage warning Under voltage warning and shutdown Green Product (RoHS compliant) AEC Qualified Benefits Improved application efficiency High temperature robustness through expose pad Potential Applications Pumps Low End Electric Power steering Power tail gate Power sliding Door Parking Brake Pretensioner Applications Domain controller for ADAS and autonomous driving Electric vehicle (EV) drivetrain system HVAC control module Industrial Smart power closure system

It incorporates several protection features such as over current and short circuit detection as well as under-, over voltage and over temperature diagnosis. Typical applications are fans, pumps and electric power steering. The MOTIX™ TLE7181EM is designed for a 12V power net.


Summary of Features

  • PWM/DIR-interface drives 4 N-Channel Power MOSFETs
  • Unlimited D.C. switch on time of Low and Highside MOSFETs
  • 0 …95% at 20kHz & 100% Duty cycle of High Side MOSFETs
  • 0 ... 100 % Duty cycle of Low Side MOSFETs
  • Additional output to drive a reverse polarity protection N-MOSFET
  • Current sense OPAMP
  • Low quiescent current mode
  • Internal shoot through protection
  • Adjustable dead time
  • 1 bit diagnosis / ERR
  • Over current warning based on current sense OPAMP with fixed warning level
  • Analog adjustable Short Circuit Protection levels via SCDL pin with open pin detection
  • Over temperature warning
  • Over voltage warning
  • Under voltage warning and shutdown
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Improved application efficiency
  • High temperature robustness through expose pad

Potential Applications

  • Pumps
  • Low End Electric Power steering
  • Power tail gate
  • Power sliding Door
  • Parking Brake
  • Pretensioner

Applications

  • Domain controller for ADAS and autonomous driving
  • Electric vehicle (EV) drivetrain system
  • HVAC control module
  • Industrial
  • Smart power closure system
Supplier's Site Datasheet
Gate Drivers - TLE7181EM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
TLE7181EM
Gate Drivers TLE7181EM
Half-Bridge Gate Driver IC Non-Inverting PG-SSOP-24

Half-Bridge Gate Driver IC Non-Inverting PG-SSOP-24

Buy Now

Technical Specifications

  Infineon Technologies AG Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number TLE7181EM TLE7181EM
Product Name Gate Driver ICs Gate Drivers
Output Current 0.3500 amps
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type PG-SSOP-24 SOP; SSOP; 24-LSSOP (0.154\", 3.90mm Width) Exposed Pad
Production Status not for new design
Packing Method Tape Reel Bulk; Bulk; Other
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 1EDN7136U - 1EDN7136U - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 1 amps
Supply Voltage 4.2 to 11 volts
View Details
Gate Driver ICs - 1ED3120MC12H - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 5.5 amps
Supply Voltage 3.1 to 17 volts
View Details
Isolators - Isolators - Gate Drivers - 1351646-1EDI3021ASXUMA1 - Win Source Electronics
Specs
Output Voltage 5.5 volts
Rise Time 55 ns
Fall Time 45 ns
View Details
4 suppliers
Power - Gate Driver ICs - 2EDB8259K - 2EDB8259K - Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 5 amps
Supply Voltage 3 to 17 volts
View Details