Half-Bridge Gate Driver IC Non-Inverting 14-SOIC
MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IRS2890DSPBF-ND | 42AH1859 | IRS2890DSPBF |
| Product Name | Gate Drivers | Mosfet Driver, -40 To 125Deg C Rohs Compliant Infineon | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Noninverting | Inverting; Noninverting | |
| Output Current | 0.4800 amps | 0.4800 amps | |
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | |
| Rise Time | 85 ns | 85 ns |