Half Bridge (3) Driver AC Motors UMOS 23-DIP
IC HALF BRIDGE DRIVER 1.6A 23DIP
Half Bridge (3) Driver AC Motors UMOS 23-DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IRSM505-024DA-ND | IRSM505-024DA | IRSM505-024DA |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 13.5 to 16.5 volts | 16.5 to 13.5 volts | 13.5 to 16.5 volts |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | 32-PowerDIP Module, 23 Leads | DIP; 32-PowerDIP Module, 23 Leads | |
| Packing Method | Tube | Bulk; Bulk; Other | Tube; Tube; Other |