IC GATE DRVR HALF-BRIDGE SSOP-24 Product overview: TLE7181EMXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TLE7181EMXUMA1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1099750-TLE7181EMXUM
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
High Side Voltage - Max (Bootstrap): 55 V
Rise / Fall Time (Typ): 250ns, 200ns
Voltage - Supply: 7V ~ 34V
Package / Case: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PG-SSOP-24-4
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): TLE7181EMXUMA1SP0006
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE7181EMFUMA1,SP000
Base Product Number: TLE7181
Half-Bridge Gate Driver IC Non-Inverting PG-SSOP-24-4
Half-Bridge Gate Driver IC Non-Inverting PG-SSOP-24-4
Half-Bridge Gate Driver IC Non-Inverting PG-SSOP-24-4
MOSFET DRIVER, -40 TO 150DEG C; No. of Channels:4Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:24Pins; IC Case / Package:SSOP; Input Type:Non-Inverting; Source Current:-; Sink Current:- RoHS Compliant: Yes
Half-Bridge Gate Driver IC Non-Inverting PG-SSOP-24-4
IC GATE DRVR HALF-BRIDGE SSOP-24
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-TLE7181EMXUMA1 | 1099750-TLE7181EMXUMA1 | TLE7181EMXUMA1TR-ND | 13AC0836 | TLE7181EMXUMA1 | TLE7181EMXUMA1 |
| Product Name | SSOP Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Mosfet Driver, -40 To 150Deg C; No. Of Channels Infineon | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | ||
| Supply Voltage | 7 to 34 volts | 7 to 34 volts | 7 to 34 volts | 7 to 34 volts | 34 to 7 volts | |
| Rise Time | 250 ns | 250 ns | 250 ns | 250 ns |