Infineon Technologies AG Full, Half-Bridge (H Bridge) Drivers TDA21520AUMA1

Description
Half-Bridge Gate Driver IC Non-Inverting PG-IQFN-25-1
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Non-Inverting PG-IQFN-25-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 448-TDA21520AUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
448-TDA21520AUMA1DKR-ND
Full, Half-Bridge (H Bridge) Drivers 448-TDA21520AUMA1DKR-ND
Half-Bridge Gate Driver IC Non-Inverting PG-IQFN-25-1

Half-Bridge Gate Driver IC Non-Inverting PG-IQFN-25-1

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 448-TDA21520AUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
448-TDA21520AUMA1TR-ND
Full, Half-Bridge (H Bridge) Drivers 448-TDA21520AUMA1TR-ND
Half-Bridge Gate Driver IC Non-Inverting PG-IQFN-25-1

Half-Bridge Gate Driver IC Non-Inverting PG-IQFN-25-1

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 448-TDA21520AUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
448-TDA21520AUMA1CT-ND
Full, Half-Bridge (H Bridge) Drivers 448-TDA21520AUMA1CT-ND
Half-Bridge Gate Driver IC Non-Inverting PG-IQFN-25-1

Half-Bridge Gate Driver IC Non-Inverting PG-IQFN-25-1

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1013010-TDA21520AUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1013010-TDA21520AUMA1
Integrated Circuits (ICs) - PMIC - Gate Drivers 1013010-TDA21520AUMA1
Win Source Part Number: 1013010-TDA21520AUMA 1 Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Series: EiceDriver™ Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 2V, 0.8V Current - Peak Output (Source, Sink): 20A, 20A Voltage - Supply: 4.25V ~ 16V Package / Case: 25-PowerTFQFN Supplier Device Package: PG-IQFN-25-1 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 448-TDA21520AUMA1CT, 448-TDA21520AUMA1DKR ,448-TDA21520AUMA1TR ,SP003152222

Win Source Part Number: 1013010-TDA21520AUMA1
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Series: EiceDriver™
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 2V, 0.8V
Current - Peak Output (Source, Sink): 20A, 20A
Voltage - Supply: 4.25V ~ 16V
Package / Case: 25-PowerTFQFN
Supplier Device Package: PG-IQFN-25-1
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 448-TDA21520AUMA1CT,448-TDA21520AUMA1DKR,448-TDA21520AUMA1TR,SP003152222

Buy Now Datasheet
Gate Drivers - TDA21520AUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
TDA21520AUMA1
Gate Drivers TDA21520AUMA1
Half-Bridge Gate Driver IC Non-Inverting PG-IQFN-25-1

Half-Bridge Gate Driver IC Non-Inverting PG-IQFN-25-1

Buy Now Datasheet
Integrated Gate Driver, 1.5Mhz, Pqfn-28 Rohs Compliant Infineon - 58AJ2690 - Newark, An Avnet Company
Chicago, IL, United States
Integrated Gate Driver, 1.5Mhz, Pqfn-28 Rohs Compliant Infineon
58AJ2690
Integrated Gate Driver, 1.5Mhz, Pqfn-28 Rohs Compliant Infineon 58AJ2690
INTEGRATED GATE DRIVER, 1.5MHZ, PQFN-28 ROHS COMPLIANT: YES

INTEGRATED GATE DRIVER, 1.5MHZ, PQFN-28 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 448-TDA21520AUMA1DKR-ND 1013010-TDA21520AUMA1 TDA21520AUMA1 58AJ2690
Product Name Full, Half-Bridge (H Bridge) Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers Integrated Gate Driver, 1.5Mhz, Pqfn-28 Rohs Compliant Infineon
Supply Voltage 4.25 to 16 volts 4.25 to 16 volts 4.25 to 16 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 25-PowerTFQFN 25-PowerTFQFN
Packing Method Tape Reel Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

IC 3.3V PLL CLK-DRVR 52-TQFP - 815-CDC2582PAH - Utmel Electronic Limited
Specs
Driver Type PLL Clock Driver
Number of Outputs 12
Supply Voltage 3.3 volts
View Details
Clock Buffers, Drivers - SI53311-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details
LED Drivers - A6277EA-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
 - 74HCT368D,653 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details