Half Bridge (2) Driver DC-DC Converters Power MOSFET PG-DSO-14-3
Manufacturer: Infineon Technologies
Win Source Part Number: 052215-TDA21102
Packaging: Reel - TR
Features: Bootstrap Circuit
Applications: DC-DC Converters
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Shoot-Through, UVLO
Voltage - Load: 5 V to 13.2 V
Rds On (Typ): 1.4 Ohm LS, 1 Ohm HS
Load Type: Inductive
Current - Peak Output: 4A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: PG-DSO-14
Supply Voltage - Operating: 10.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Half Bridge (2) Driver DC-DC Converters Power MOSFET PG-DSO-14-3
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TDA21102-ND | 052215-TDA21102 | TDA21102 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - TDA21102 | Full Half-Bridge Drivers |
| Supply Voltage | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 10.8 to 13.2 volts |
| Operating Temperature | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) |
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | PG-DSO-14 | SOIC; 14-SOIC (0.154\", 3.90mm Width) |
| Packing Method | Tape Reel | Tape Reel; Reel - TR; Other | Tape Reel; Tape & Reel (TR); Other |