Manufacturer: Infineon Technologies
Win Source Part Number: 936302-TDA21490AUMA1
Series: OptiMOS™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: High-Side or Low-Side Gate Driver IC Non-Inverting PG-IQFN-39
Package: 39-QFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TDA21490
Categories: Integrated Circuits (ICs)
Case / Package: PG-IQFN-39
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
Other Part Number: SP002504078, 448-TDA21490AUMA1CT,
High-Side or Low-Side Gate Driver IC Non-Inverting PG-IQFN-39
High-Side or Low-Side Gate Driver IC Non-Inverting PG-IQFN-39
High-Side or Low-Side Gate Driver IC Non-Inverting PG-IQFN-39
High-Side or Low-Side Gate Driver IC Non-Inverting PG-IQFN-39
IFX POWERSTAGE/DRIVER
INTEGRATED GATE DRIVER, 1.5MHZ, PQFN-39 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 936302-TDA21490AUMA1 | 448-TDA21490AUMA1DKR-ND | TDA21490AUMA1 | TDA21490AUMA1 | 38AJ4364 |
| Product Name | PMIC - PMIC - Gate Drivers - TDA21490AUMA1 | Full, Half-Bridge (H Bridge) Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Integrated Gate Driver, 1.5Mhz, Pqfn-39 Rohs Compliant Infineon |
| Driver Type | High-side; Low-side | High-side; Low-side | |||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | PG-IQFN-39 | 39-PowerVFQFN | 39-PowerVFQFN |