IC GATE DRVR LOW-SIDE 8DIP Product overview: IRS4427PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS4427PBF can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-PDIP
IGBT / MOSFET, 50 ns, DIP-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:IGBT, MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Non-Inverting; Source Current:2.3A; Sink Current:3.3A; MSL:- RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 8DIP
Low-Side Gate Driver IC Non-Inverting 8-PDIP
IC GATE DRVR LOW-SIDE 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IRS4427PBF | IRS4427PBF-ND | IRS4427PBF | 54T9278 | 376-IRS4427PBF | IRS4427PBF | IRS4427PBF |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Igbt / Mosfet, 50 Ns, Dip-8; No. Of Channels Infineon | IC GATE DRVR LOW-SIDE 8DIP | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side | |||
| Number of Outputs | 2; 2 | 2; 2 | |||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 3.3 amps | 3.3 amps | 2.3 amps | 3.3 amps | |||
| Supply Voltage | 6 to 20 volts | 6 to 20 volts | 15 volts | 6 to 20 volts | 20 to 6 volts |