Infineon Technologies AG SMD 20V SOIC Gate Driver IC IRS2609DSPBF

Description
HV 3-Phase Gate Driver IC, 20V, SOIC, Surface Mount Product overview: IRS2609DSPBF from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SMD, 20V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2609DSPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HV 3-Phase Gate Driver IC, 20V, SOIC, Surface Mount Product overview: IRS2609DSPBF from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SMD, 20V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2609DSPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 20V SOIC Gate Driver IC
730-IRS2609DSPBF
SMD 20V SOIC Gate Driver IC 730-IRS2609DSPBF
HV 3-Phase Gate Driver IC, 20V, SOIC, Surface Mount Product overview: IRS2609DSPBF from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SMD, 20V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2609DSPBF can be used for catalog matching and distributor lookup.

HV 3-Phase Gate Driver IC, 20V, SOIC, Surface Mount Product overview: IRS2609DSPBF from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SMD, 20V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2609DSPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IRS2609DSPBF-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IRS2609DSPBF-ND
Gate Drivers IRS2609DSPBF-ND
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - IRS2609DSPBF - 121504-IRS2609DSPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IRS2609DSPBF
121504-IRS2609DSPBF
PMIC - PMIC - Gate Drivers - IRS2609DSPBF 121504-IRS2609DSPBF
Manufacturer: Infineon Technologies Win Source Part Number: 121504-IRS2609DSPBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 150ns, 50ns Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 121504-IRS2609DSPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 150ns, 50ns
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - IRS2609DSPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
IRS2609DSPBF
Integrated Circuits (ICs) - PMIC - Gate Drivers IRS2609DSPBF
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site
Gate Drivers - IRS2609DSPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IRS2609DSPBF
Gate Drivers IRS2609DSPBF
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-IRS2609DSPBF IRS2609DSPBF-ND 121504-IRS2609DSPBF IRS2609DSPBF IRS2609DSPBF
Product Name SMD 20V SOIC Gate Driver IC Gate Drivers PMIC - PMIC - Gate Drivers - IRS2609DSPBF Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers
Number of Outputs 1; 1
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts 20 to 10 volts 10 to 20 volts
Fall Time 80 ns 50 ns 50 ns 50 ns
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8519KLPTR-T-1 - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 40 volts
View Details
Gate Drivers - 448-6ED2742S01QXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Three-phase
Output Configuration Noninverting
Output Current 2 amps
View Details
3 suppliers
Clock Buffers, Drivers - SI53361-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details