Infineon Technologies AG Gate Driver ICs TLE7183F

Description
The TLE7183F is a driver IC dedicated to control the 6 to 12 external MOSFETs forming the converter for high current 3 phase motor drives in the automotive sector. It incorporates features like short circuit detection, diagnosis and high output performance and combines it with typical automotive specific requirements like full functionality even at low battery voltages. Its 3 high side and 3 low side output stages are powerful enough to drive MOSFETs with 400nC gate charge with approx. 150 ns fall and rise times.The TLE7183F can be ordered with 5 different options for a fixed short circuit detection level. Please see Table 2 for detailed information. Typical applications are cooling fan, water pump, electro-hydraulic and electric power steering. The TLE7183F is designed for 12 Vpower net. Summary of Features Compatible to very low ohmic normal level input N-Channel MOSFETs Separate input for each MOSFET PWM frequency up to 30kHz Fulfils specification down to 5.5V supply voltage Low EMC sensitivity and emission VQFN-48 package with exposed heat slug Control inputs with TTL characteristics Separate source connection for each MOSFET Integrated minimum dead time Shoot through protection Short circuit protection with 5 fixed detection level available Disable function and sleep mode Detailed diagnosis Thermal overload warning for driver IC Integrated overcurrent warning Integrated current sense amplifier 0 to 100% duty cycle Green Product (RoHS compliant) AEC Qualified Benefits Excellent gate voltages down to 5.5V supply Fast and accurate operational amplifier for current measurement Strong floating output stages VQFN48 package with exposed pad for high ambient temperature robustness Potential Applications Fuel Pump Water Pump Oil Pump Engine Cooling Fan Electric Power Steering
Request a Quote Datasheet
Description
The TLE7183F is a driver IC dedicated to control the 6 to 12 external MOSFETs forming the converter for high current 3 phase motor drives in the automotive sector. It incorporates features like short circuit detection, diagnosis and high output performance and combines it with typical automotive specific requirements like full functionality even at low battery voltages. Its 3 high side and 3 low side output stages are powerful enough to drive MOSFETs with 400nC gate charge with approx. 150 ns fall and rise times.The TLE7183F can be ordered with 5 different options for a fixed short circuit detection level. Please see Table 2 for detailed information. Typical applications are cooling fan, water pump, electro-hydraulic and electric power steering. The TLE7183F is designed for 12 Vpower net. Summary of Features Compatible to very low ohmic normal level input N-Channel MOSFETs Separate input for each MOSFET PWM frequency up to 30kHz Fulfils specification down to 5.5V supply voltage Low EMC sensitivity and emission VQFN-48 package with exposed heat slug Control inputs with TTL characteristics Separate source connection for each MOSFET Integrated minimum dead time Shoot through protection Short circuit protection with 5 fixed detection level available Disable function and sleep mode Detailed diagnosis Thermal overload warning for driver IC Integrated overcurrent warning Integrated current sense amplifier 0 to 100% duty cycle Green Product (RoHS compliant) AEC Qualified Benefits Excellent gate voltages down to 5.5V supply Fast and accurate operational amplifier for current measurement Strong floating output stages VQFN48 package with exposed pad for high ambient temperature robustness Potential Applications Fuel Pump Water Pump Oil Pump Engine Cooling Fan Electric Power Steering
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - TLE7183F - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
TLE7183F
Gate Driver ICs TLE7183F
The TLE7183F is a driver IC dedicated to control the 6 to 12 external MOSFETs forming the converter for high current 3 phase motor drives in the automotive sector. It incorporates features like short circuit detection, diagnosis and high output performance and combines it with typical automotive specific requirements like full functionality even at low battery voltages. Its 3 high side and 3 low side output stages are powerful enough to drive MOSFETs with 400nC gate charge with approx. 150 ns fall and rise times.The TLE7183F can be ordered with 5 different options for a fixed short circuit detection level. Please see Table 2 for detailed information. Typical applications are cooling fan, water pump, electro-hydraulic and electric power steering. The TLE7183F is designed for 12 Vpower net. Summary of Features Compatible to very low ohmic normal level input N-Channel MOSFETs Separate input for each MOSFET PWM frequency up to 30kHz Fulfils specification down to 5.5V supply voltage Low EMC sensitivity and emission VQFN-48 package with exposed heat slug Control inputs with TTL characteristics Separate source connection for each MOSFET Integrated minimum dead time Shoot through protection Short circuit protection with 5 fixed detection level available Disable function and sleep mode Detailed diagnosis Thermal overload warning for driver IC Integrated overcurrent warning Integrated current sense amplifier 0 to 100% duty cycle Green Product (RoHS compliant) AEC Qualified Benefits Excellent gate voltages down to 5.5V supply Fast and accurate operational amplifier for current measurement Strong floating output stages VQFN48 package with exposed pad for high ambient temperature robustness Potential Applications Fuel Pump Water Pump Oil Pump Engine Cooling Fan Electric Power Steering

The TLE7183F is a driver IC dedicated to control the 6 to 12 external MOSFETs forming the converter for high current 3 phase motor drives in the automotive sector. It incorporates features like short circuit detection, diagnosis and high output performance and combines it with typical automotive specific requirements like full functionality even at low battery voltages. Its 3 high side and 3 low side output stages are powerful enough to drive MOSFETs with 400nC gate charge with approx. 150 ns fall and rise times.The TLE7183F can be ordered with 5 different options for a fixed short circuit detection level. Please see Table 2 for detailed information. Typical applications are cooling fan, water pump, electro-hydraulic and electric power steering. The TLE7183F is designed for 12 Vpower net.


Summary of Features

  • Compatible to very low ohmic normal level input N-Channel MOSFETs
  • Separate input for each MOSFET
  • PWM frequency up to 30kHz
  • Fulfils specification down to 5.5V supply voltage
  • Low EMC sensitivity and emission
  • VQFN-48 package with exposed heat slug
  • Control inputs with TTL characteristics
  • Separate source connection for each MOSFET
  • Integrated minimum dead time
  • Shoot through protection
  • Short circuit protection with 5 fixed detection level available
  • Disable function and sleep mode
  • Detailed diagnosis
  • Thermal overload warning for driver IC
  • Integrated overcurrent warning
  • Integrated current sense amplifier
  • 0 to 100% duty cycle
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Excellent gate voltages down to 5.5V supply
  • Fast and accurate operational amplifier for current measurement
  • Strong floating output stages
  • VQFN48 package with exposed pad for high ambient temperature robustness

Potential Applications

  • Fuel Pump
  • Water Pump
  • Oil Pump
  • Engine Cooling Fan
  • Electric Power Steering
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number TLE7183F
Product Name Gate Driver ICs
Driver Type Three-phase
Output Current 1.5 amps
Supply Voltage 5.5 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1ED44173N01B - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Low-side
Output Current 2.6 amps
Supply Voltage 8.6 to 20 volts
View Details
Power - Gate Driver ICs - 1EDI3050AS - 1EDI3050AS - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 20 amps
Supply Voltage 4.55 to 5.5 volts
View Details
Gate Driver ICs - 1EDN8550B - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 4 amps
Supply Voltage 8 to 20 volts
View Details
4 suppliers
5.7KV Gate Driver IC - 906-1ED3860MC12MXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 2; 2
Supply Voltage 3 to 25 volts
Rise Time 15 ns
View Details
4 suppliers