25 V dual-channel low-side gate driver IC with under-voltage lockout protection
EiceDRIVER™ 25 V dual-channel low-side gate driver IC with typical 2.3 A source and 3.3 A sink currents in 8-lead SOIC package for MOSFETs and IGBTs.
The proprietary latch immune CMOS technologies enable ruggedized mono-lithic construction. The logic inputs are compatible with standard CMOS or LSTTL output. The output drivers feature a high pulse current buffer stage designed for minimum driver cross-conduction.
Summary of Features
Wide supply voltage rage with 25 V VCC max
Under voltage lockout for IGBTs
Gate drive supply range from 6 V to 20 V
CMOS Schmitt-triggered inputs
3.3 V and 5 V logic compatible
Two independent gate drivers
Matched propagation delay for both channels
OutputA out of phase with inputA and outputB in phase with inputB
Benefits
25 V VCC max makes the IC more robust against VCC spikes in harsh circuit applications
Under-voltage lock out provides protection at low supply voltage
Market proven
Industry standard package
Applications
Automotive body control module (BCM)
Industrial motor drives and controls
Power conversion
Refrigerators and freezers
Residential air conditioning: Smart (IoT) and efficient cooling
Find our Variations for IRS44262S
Part No Package Channels Io+/- (typ) UVLO (on/off) typ. Features IRS4426S DSO-8
2
2.3/3.3 A IR4426S DSO-8
2
2.3/3.3 A 1ED44175N01B SOT23-6L
1
2.6/2.6 A 8.0 / 7.3 V integrated overcurrent protection with negative current sensing IRS44273L SOT23-5L 1 1.5/1.5 A
10.2/9.2 V
additional OUT pin for easy layout 2ED24427N01F DSO-8 with power pad 2
10/10 A
11.5/10.0 V
high-current capability, DSO-8 package with thermally efficient, exposed power pad Part No Package Channels Io+/- (typ) UVLO (on/off) typ. Features
25 V dual-channel low-side gate driver IC with under-voltage lockout protection
EiceDRIVER™ 25 V dual-channel low-side gate driver IC with typical 2.3 A source and 3.3 A sink currents in 8-lead SOIC package for MOSFETs and IGBTs.
The proprietary latch immune CMOS technologies enable ruggedized mono-lithic construction. The logic inputs are compatible with standard CMOS or LSTTL output. The output drivers feature a high pulse current buffer stage designed for minimum driver cross-conduction.
Summary of Features
- Wide supply voltage rage with 25 V VCC max
- Under voltage lockout for IGBTs
- Gate drive supply range from 6 V to 20 V
- CMOS Schmitt-triggered inputs
- 3.3 V and 5 V logic compatible
- Two independent gate drivers
- Matched propagation delay for both channels
- OutputA out of phase with inputA and outputB in phase with inputB
Benefits
- 25 V VCC max makes the IC more robust against VCC spikes in harsh circuit applications
- Under-voltage lock out provides protection at low supply voltage
- Market proven
- Industry standard package
Applications
- Automotive body control module (BCM)
- Industrial motor drives and controls
- Power conversion
- Refrigerators and freezers
- Residential air conditioning: Smart (IoT) and efficient cooling
Find our Variations for IRS44262S
Part No Package Channels Io+/- (typ) UVLO (on/off) typ. Features
IRS4426S DSO-8
2
2.3/3.3 A
IR4426S DSO-8
2
2.3/3.3 A
1ED44175N01B SOT23-6L
1
2.6/2.6 A 8.0 / 7.3 V integrated overcurrent protection with negative current sensing
IRS44273L SOT23-5L 1 1.5/1.5 A
10.2/9.2 V
additional OUT pin for easy layout
2ED24427N01F DSO-8 with power pad 2
10/10 A
11.5/10.0 V
high-current capability, DSO-8 package with thermally efficient, exposed power pad
Part No Package Channels Io+/- (typ) UVLO (on/off) typ. Features