Infineon Technologies AG PMIC - PMIC - Full, Half - Bridge Drivers - TDA21101G TDA21101G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 052214-TDA21101G Packaging: Reel - TR Features: Bootstrap Circuit Applications: DC-DC Converters Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Over Temperature, UVLO Voltage - Load: 5 V to 13.2 V Load Type: Inductive Current - Peak Output: 4A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: PG-DSO-8 Supply Voltage - Operating: 10.8 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 052214-TDA21101G Packaging: Reel - TR Features: Bootstrap Circuit Applications: DC-DC Converters Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Over Temperature, UVLO Voltage - Load: 5 V to 13.2 V Load Type: Inductive Current - Peak Output: 4A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: PG-DSO-8 Supply Voltage - Operating: 10.8 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - TDA21101G - 052214-TDA21101G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - TDA21101G
052214-TDA21101G
PMIC - PMIC - Full, Half - Bridge Drivers - TDA21101G 052214-TDA21101G
Manufacturer: Infineon Technologies Win Source Part Number: 052214-TDA21101G Packaging: Reel - TR Features: Bootstrap Circuit Applications: DC-DC Converters Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Over Temperature, UVLO Voltage - Load: 5 V to 13.2 V Load Type: Inductive Current - Peak Output: 4A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: PG-DSO-8 Supply Voltage - Operating: 10.8 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 052214-TDA21101G
Packaging: Reel - TR
Features: Bootstrap Circuit
Applications: DC-DC Converters
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Over Temperature, UVLO
Voltage - Load: 5 V to 13.2 V
Load Type: Inductive
Current - Peak Output: 4A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: PG-DSO-8
Supply Voltage - Operating: 10.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - TDA21101G-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
TDA21101G-ND
Full, Half-Bridge (H Bridge) Drivers TDA21101G-ND
Half Bridge Driver DC-DC Converters Power MOSFET PG-DSO-8

Half Bridge Driver DC-DC Converters Power MOSFET PG-DSO-8

Buy Now Datasheet
Full Half-Bridge Drivers - TDA21101G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
TDA21101G
Full Half-Bridge Drivers TDA21101G
Half Bridge Driver DC-DC Converters Power MOSFET PG-DSO-8

Half Bridge Driver DC-DC Converters Power MOSFET PG-DSO-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 052214-TDA21101G TDA21101G-ND TDA21101G
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - TDA21101G Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers
Supply Voltage 10.8 to 13.2 volts 10.8 to 13.2 volts 10.8 to 13.2 volts
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Package Type PG-DSO-8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Tape Reel; Reel - TR; Other Tape Reel Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC339DB - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details
LED Drivers - NCR402UX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting
Output Voltage 38 volts
View Details