Infineon Technologies AG PMIC - PMIC - Full, Half - Bridge Drivers - TDA21103 TDA21103

Description
Manufacturer: Infineon Technologies Win Source Part Number: 796542-TDA21103 Series: CoreControl Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Bootstrap Circuit Package: 14-SOIC (0.154", 3.90mm Width) Applications: DC-DC Converters, Voltage Regulators Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 10.8 V ~ 13.2 V Interface: PWM Fault Protection: Shoot-Through, Over Voltage Part Status: Obsolete(EOL) Output Configuration: Half Bridge (2) Voltage - Load: 6 V ~ 13.2 V Rds On (Typ): 1.9 Ohm LS, 1.75 Ohm HS Load Type: Inductive Family Name: TDA21103 Categories: Integrated Circuits (ICs) Manufacturer Package: P-DSO-14 Alternative Parts (Cross-Reference): ISL6614BCRZ; ISL6614BCRZ-T; ISL6614BCR; ISL6614BCR-T; Introduction Date: August 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 796542-TDA21103 Series: CoreControl Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Bootstrap Circuit Package: 14-SOIC (0.154", 3.90mm Width) Applications: DC-DC Converters, Voltage Regulators Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 10.8 V ~ 13.2 V Interface: PWM Fault Protection: Shoot-Through, Over Voltage Part Status: Obsolete(EOL) Output Configuration: Half Bridge (2) Voltage - Load: 6 V ~ 13.2 V Rds On (Typ): 1.9 Ohm LS, 1.75 Ohm HS Load Type: Inductive Family Name: TDA21103 Categories: Integrated Circuits (ICs) Manufacturer Package: P-DSO-14 Alternative Parts (Cross-Reference): ISL6614BCRZ; ISL6614BCRZ-T; ISL6614BCR; ISL6614BCR-T; Introduction Date: August 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - TDA21103 - 796542-TDA21103 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - TDA21103
796542-TDA21103
PMIC - PMIC - Full, Half - Bridge Drivers - TDA21103 796542-TDA21103
Manufacturer: Infineon Technologies Win Source Part Number: 796542-TDA21103 Series: CoreControl Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Bootstrap Circuit Package: 14-SOIC (0.154", 3.90mm Width) Applications: DC-DC Converters, Voltage Regulators Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 10.8 V ~ 13.2 V Interface: PWM Fault Protection: Shoot-Through, Over Voltage Part Status: Obsolete(EOL) Output Configuration: Half Bridge (2) Voltage - Load: 6 V ~ 13.2 V Rds On (Typ): 1.9 Ohm LS, 1.75 Ohm HS Load Type: Inductive Family Name: TDA21103 Categories: Integrated Circuits (ICs) Manufacturer Package: P-DSO-14 Alternative Parts (Cross-Reference): ISL6614BCRZ; ISL6614BCRZ-T; ISL6614BCR; ISL6614BCR-T; Introduction Date: August 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 796542-TDA21103
Series: CoreControl
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C (TJ)
Features: Bootstrap Circuit
Package: 14-SOIC (0.154", 3.90mm Width)
Applications: DC-DC Converters, Voltage Regulators
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 10.8 V ~ 13.2 V
Interface: PWM
Fault Protection: Shoot-Through, Over Voltage
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (2)
Voltage - Load: 6 V ~ 13.2 V
Rds On (Typ): 1.9 Ohm LS, 1.75 Ohm HS
Load Type: Inductive
Family Name: TDA21103
Categories: Integrated Circuits (ICs)
Manufacturer Package: P-DSO-14
Alternative Parts (Cross-Reference): ISL6614BCRZ; ISL6614BCRZ-T; ISL6614BCR; ISL6614BCR-T;
Introduction Date: August 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - TDA21103-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
TDA21103-ND
Full, Half-Bridge (H Bridge) Drivers TDA21103-ND
Half Bridge (2) Driver DC-DC Converters, Voltage Regulators Power MOSFET PG-DSO-14

Half Bridge (2) Driver DC-DC Converters, Voltage Regulators Power MOSFET PG-DSO-14

Buy Now Datasheet
Full Half-Bridge Drivers - TDA21103 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
TDA21103
Full Half-Bridge Drivers TDA21103
Half Bridge (2) Driver DC-DC Converters, Voltage Regulators Power MOSFET PG-DSO-14

Half Bridge (2) Driver DC-DC Converters, Voltage Regulators Power MOSFET PG-DSO-14

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 796542-TDA21103 TDA21103-ND TDA21103
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - TDA21103 Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers
Supply Voltage 10.8 to 13.2 volts 10.8 to 13.2 volts 10.8 to 13.2 volts
Operating Temperature 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Package Type SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVC1108PW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
LED Drivers - AAT3124ITO-20-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
LED Drivers - A8504EECTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.0450 amps
View Details
 - 74HCT126D,653 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT108
Packing Method Tape Reel; Tape & Reel; Other
View Details