IC GATE DRVR FULL-BRIDGE 14SOIC Product overview: IRS24531DSPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS24531DSPBF can be used for catalog matching and distributor lookup.
IRS24531 - High Voltage 3 Phase Gate Driver IC
IRS24531 - High Voltage 3 Phase Gate Driver IC
Full-Bridge Gate Driver IC RC Input Circuit 14-SOIC
Gate Drivers SELF-OSCILLATING FULL-BRDG 600V DRVR
Full-Bridge Gate Driver IC RC Input Circuit 14-SOIC
MOSFET DRIVER, FULL BRIDGE, NSOIC-14; Driver Configuration:Full Bridge; Peak Output Current:260mA; Supply Voltage Min:10V; Supply Voltage Max:16.6V; Driver Case Style:NSOIC; No. of Pins:14Pins; Input Delay:-; Output Delay:250ns; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IRS24531DSPBF | IRS24531DSPBF | IRS24531DSPBF-ND | IRS24531DSPBF | IRS24531DSPBF | 34AC1834 |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Mosfet Driver, Full Bridge, Nsoic-14; Driver Configuration Infineon | |
| Driver Type | Full-Bridge | |||||
| Number of Outputs | 4; 4 | |||||
| Output Configuration | RC Input Circuit | Inverting | ||||
| Output Current | 0.2600 amps | 0.2600 amps | 0.2600 amps | 0.2600 amps | ||
| Supply Voltage | 10 to 16.6 volts | 10 to 15.6 volts | 10 to 15.6 volts | 10 to 16.6 volts |