Power Switch/Driver 1:1 N-Channel 550mA, 1.1A PG-DSO-36-48
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TLE6232GPNUMA1 |
| Product Name | Power Distribution Switches, Load Drivers |
| Driver Type | Low-side |
| Number of Outputs | 6 |
| Output Configuration | Inverting |
| Output Current | 1.1 amps |