Half Bridge Driver AC Motors, DC Motors, DC-DC Converters, General Purpose Power MOSFET 27-PQFN (7x8)
Half Bridge Driver AC Motors, DC Motors, DC-DC Converters, General Purpose Power MOSFET 27-PQFN (7x8)
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IRSM005-800MH-ND | IRSM005-800MH | IRSM005-800MH |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Gate Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | |
| Package Type | 27-PowerVQFN | 27-PowerVQFN | |
| Packing Method | Tray; Other | Tray; Other |