Wolfspeed Silicon Carbide Test/Evaluation Products CRD30DD12N-K

Description
30kW Discrete Interleaved LLC DC-DC Converter CRD30DD12N-K DOCUMENTATION ONLY, NO HARDWARE The 30kW 3 phase interleaved LLC DCDC converter (CRD30DD12N-K) targets high-power-density, high-efficiency fast charger applications and features Wolfspeed’s discrete 1200V C3M Silicon Carbide MOSFETs (C3M0040120K) and 650V C6D Silicon Carbide Schottky Diodes (C6D20065D and C6D10065A). A 3-phase interleaved LLC topology is implemented to provide low input current ripple and high efficiency for EV high power fast charger. Discrete power devices offer cost effective and common package solutions. The reference design accommodates all different levels of EV charging with a wide output voltage range of 200V-1000V while maintaining a high power density of 6.5kW/L and higher than 98% peak efficiency. The adaptive control operates over a 130kHz-250kHz switching frequency range to maintain optimal control over all operating conditions. Features Low RDS(ON) over temperature Low device capacitances Kelvin source pin High temperature operation (TJ = 175 C) Fast diode with ultra low reverse recovery Cost effective Benefits Improves system efficiency with lower conduction losses Enables high switching frequency operation Improves system level power density Reduces system size, weight, and cooling requirement Low input / output ripple Enables high power rating for single converter Applications EV – fast charging systems HVDC Enterprise server / telecom High current industrial power systems
Request a Quote Datasheet
Description
30kW Discrete Interleaved LLC DC-DC Converter CRD30DD12N-K DOCUMENTATION ONLY, NO HARDWARE The 30kW 3 phase interleaved LLC DCDC converter (CRD30DD12N-K) targets high-power-density, high-efficiency fast charger applications and features Wolfspeed’s discrete 1200V C3M Silicon Carbide MOSFETs (C3M0040120K) and 650V C6D Silicon Carbide Schottky Diodes (C6D20065D and C6D10065A). A 3-phase interleaved LLC topology is implemented to provide low input current ripple and high efficiency for EV high power fast charger. Discrete power devices offer cost effective and common package solutions. The reference design accommodates all different levels of EV charging with a wide output voltage range of 200V-1000V while maintaining a high power density of 6.5kW/L and higher than 98% peak efficiency. The adaptive control operates over a 130kHz-250kHz switching frequency range to maintain optimal control over all operating conditions. Features Low RDS(ON) over temperature Low device capacitances Kelvin source pin High temperature operation (TJ = 175 C) Fast diode with ultra low reverse recovery Cost effective Benefits Improves system efficiency with lower conduction losses Enables high switching frequency operation Improves system level power density Reduces system size, weight, and cooling requirement Low input / output ripple Enables high power rating for single converter Applications EV – fast charging systems HVDC Enterprise server / telecom High current industrial power systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide Test/Evaluation Products
CRD30DD12N-K
Silicon Carbide Test/Evaluation Products CRD30DD12N-K
30kW Discrete Interleaved LLC DC-DC Converter CRD30DD12N-K DOCUMENTATION ONLY, NO HARDWARE The 30kW 3 phase interleaved LLC DCDC converter (CRD30DD12N-K) targets high-power-density, high-efficiency fast charger applications and features Wolfspeed’s discrete 1200V C3M Silicon Carbide MOSFETs (C3M0040120K) and 650V C6D Silicon Carbide Schottky Diodes (C6D20065D and C6D10065A). A 3-phase interleaved LLC topology is implemented to provide low input current ripple and high efficiency for EV high power fast charger. Discrete power devices offer cost effective and common package solutions. The reference design accommodates all different levels of EV charging with a wide output voltage range of 200V-1000V while maintaining a high power density of 6.5kW/L and higher than 98% peak efficiency. The adaptive control operates over a 130kHz-250kHz switching frequency range to maintain optimal control over all operating conditions. Features Low RDS(ON) over temperature Low device capacitances Kelvin source pin High temperature operation (TJ = 175 C) Fast diode with ultra low reverse recovery Cost effective Benefits Improves system efficiency with lower conduction losses Enables high switching frequency operation Improves system level power density Reduces system size, weight, and cooling requirement Low input / output ripple Enables high power rating for single converter Applications EV – fast charging systems HVDC Enterprise server / telecom High current industrial power systems

30kW Discrete Interleaved LLC DC-DC Converter CRD30DD12N-K

DOCUMENTATION ONLY, NO HARDWARE

The 30kW 3 phase interleaved LLC DCDC converter (CRD30DD12N-K) targets high-power-density, high-efficiency fast charger applications and features Wolfspeed’s discrete 1200V C3M Silicon Carbide MOSFETs (C3M0040120K) and 650V C6D Silicon Carbide Schottky Diodes (C6D20065D and C6D10065A).

A 3-phase interleaved LLC topology is implemented to provide low input current ripple and high efficiency for EV high power fast charger. Discrete power devices offer cost effective and common package solutions. The reference design accommodates all different levels of EV charging with a wide output voltage range of 200V-1000V while maintaining a high power density of 6.5kW/L and higher than 98% peak efficiency. The adaptive control operates over a 130kHz-250kHz switching frequency range to maintain optimal control over all operating conditions.

Features

  • Low RDS(ON) over temperature
  • Low device capacitances
  • Kelvin source pin
  • High temperature operation (TJ = 175 C)
  • Fast diode with ultra low reverse recovery
  • Cost effective

Benefits

  • Improves system efficiency with lower conduction losses
  • Enables high switching frequency operation
  • Improves system level power density
  • Reduces system size, weight, and cooling requirement
  • Low input / output ripple
  • Enables high power rating for single converter

Applications

  • EV – fast charging systems
  • HVDC
  • Enterprise server / telecom
  • High current industrial power systems
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electronic Development Boards
Product Number CRD30DD12N-K
Product Name Silicon Carbide Test/Evaluation Products
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers
Sensor Development Tools - 1743240 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - EVM-GNSS-GM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers