Wolfspeed Silicon Carbide Test/Evaluation Products CRD-02AD065N

Description
2.2 kW High Efficiency (80+ Titanium) Bridgeless Totem-Pole PFC with SiC MOSFET Documentation only. No hardware. Highly efficient and low cost solution of 2.2 kW bridgeless totem-pole PFC topology based on (C3M) 650 V 60 mOhm SiC MOSFETs Comfortably achieve Titanium standard by having > 98.5% efficiency while THD < 4% under all load conditions Innovative resistor based current sensing solution Distortion less inductor current at zero crossing during all load conditions Reduced Bill of Material (BOM) by the use of general purpose diodes in place of low frequency switches Main target applications of this demo board include: Server, Telecom and Industrial power supply units (PSU) Documentation includes bill of materials (BOM), schematic, board layout, application note
Request a Quote Datasheet
Description
2.2 kW High Efficiency (80+ Titanium) Bridgeless Totem-Pole PFC with SiC MOSFET Documentation only. No hardware. Highly efficient and low cost solution of 2.2 kW bridgeless totem-pole PFC topology based on (C3M) 650 V 60 mOhm SiC MOSFETs Comfortably achieve Titanium standard by having > 98.5% efficiency while THD < 4% under all load conditions Innovative resistor based current sensing solution Distortion less inductor current at zero crossing during all load conditions Reduced Bill of Material (BOM) by the use of general purpose diodes in place of low frequency switches Main target applications of this demo board include: Server, Telecom and Industrial power supply units (PSU) Documentation includes bill of materials (BOM), schematic, board layout, application note
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide Test/Evaluation Products
CRD-02AD065N
Silicon Carbide Test/Evaluation Products CRD-02AD065N
2.2 kW High Efficiency (80+ Titanium) Bridgeless Totem-Pole PFC with SiC MOSFET Documentation only. No hardware. Highly efficient and low cost solution of 2.2 kW bridgeless totem-pole PFC topology based on (C3M) 650 V 60 mOhm SiC MOSFETs Comfortably achieve Titanium standard by having > 98.5% efficiency while THD < 4% under all load conditions Innovative resistor based current sensing solution Distortion less inductor current at zero crossing during all load conditions Reduced Bill of Material (BOM) by the use of general purpose diodes in place of low frequency switches Main target applications of this demo board include: Server, Telecom and Industrial power supply units (PSU) Documentation includes bill of materials (BOM), schematic, board layout, application note

2.2 kW High Efficiency (80+ Titanium) Bridgeless Totem-Pole PFC with SiC MOSFET

  • Documentation only. No hardware.
  • Highly efficient and low cost solution of 2.2 kW bridgeless totem-pole PFC topology based on (C3M) 650 V 60 mOhm SiC MOSFETs
  • Comfortably achieve Titanium standard by having > 98.5% efficiency while THD < 4% under all load conditions
  • Innovative resistor based current sensing solution
  • Distortion less inductor current at zero crossing during all load conditions
  • Reduced Bill of Material (BOM) by the use of general purpose diodes in place of low frequency switches
  • Main target applications of this demo board include: Server, Telecom and Industrial power supply units (PSU)
  • Documentation includes bill of materials (BOM), schematic, board layout, application note
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electronic Development Boards
Product Number CRD-02AD065N
Product Name Silicon Carbide Test/Evaluation Products
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,RAM-6A,AF190,50 OHM / RoHS - TB-414-6A+ - Mini-Circuits
Specs
Category Developement Board
View Details
HMI Development Tools - 1743249 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - MDEV-LICAL-MS-ND - DigiKey
Specs
Supported System Encoder, Decoder
View Details
2 suppliers