Wolfspeed Silicon Carbide Test/Evaluation Products CRD25AD12N-FMC

Description
Reference Design – Documentation Only – No Hardware This reference design demonstrates the application of Wolfspeeds WolfPACKTM power modules to create a bidirectional high power density Active Front End (AFE) that can be applied to electric vehicle (EV) fast charging, industrial motor drives, power supplies and renewable energy applications. The design is ideal for scaling up to higher power levels by interleaving multiple 25kW AFE AFE’s. The use of a single power module with an isolated substrate simplifies the system design with commonly used thermal management techniques. The use of Wolfspeed’s third generation C3M MOSFET MOSFET’s enables high switching frequencies and faster switching speeds resulting in increased control bandwidth and power factor as well as smaller magnetics and DC Bus Capacitors. Specifications Three Phase input voltage between 400 VAC and 480 VAC Output Voltage of 800V DC/ 900V Max Output Power: 25 kW with 480 VAC input and 20 kW with 400 VAC input Switching frequency of 100Khz Controller board design and firmware example Auxiliary Circuitry Included for Safe Operation: Pre Charge Soft Start, Contactors, Fuses and EMI/EMC Filter Complete Stack up Including: Modules, Heatsink, Magnetics, Power PCBs, Gate Drivers, Voltage / Current Sensors, and Controller Applications EV Off Board Charger Industrial Motor Drives Power Supplies Renewable Energy DOWNLOAD DESIGN FILES
Request a Quote
Description
Reference Design – Documentation Only – No Hardware This reference design demonstrates the application of Wolfspeeds WolfPACKTM power modules to create a bidirectional high power density Active Front End (AFE) that can be applied to electric vehicle (EV) fast charging, industrial motor drives, power supplies and renewable energy applications. The design is ideal for scaling up to higher power levels by interleaving multiple 25kW AFE AFE’s. The use of a single power module with an isolated substrate simplifies the system design with commonly used thermal management techniques. The use of Wolfspeed’s third generation C3M MOSFET MOSFET’s enables high switching frequencies and faster switching speeds resulting in increased control bandwidth and power factor as well as smaller magnetics and DC Bus Capacitors. Specifications Three Phase input voltage between 400 VAC and 480 VAC Output Voltage of 800V DC/ 900V Max Output Power: 25 kW with 480 VAC input and 20 kW with 400 VAC input Switching frequency of 100Khz Controller board design and firmware example Auxiliary Circuitry Included for Safe Operation: Pre Charge Soft Start, Contactors, Fuses and EMI/EMC Filter Complete Stack up Including: Modules, Heatsink, Magnetics, Power PCBs, Gate Drivers, Voltage / Current Sensors, and Controller Applications EV Off Board Charger Industrial Motor Drives Power Supplies Renewable Energy DOWNLOAD DESIGN FILES
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide Test/Evaluation Products
CRD25AD12N-FMC
Silicon Carbide Test/Evaluation Products CRD25AD12N-FMC
Reference Design – Documentation Only – No Hardware This reference design demonstrates the application of Wolfspeeds WolfPACKTM power modules to create a bidirectional high power density Active Front End (AFE) that can be applied to electric vehicle (EV) fast charging, industrial motor drives, power supplies and renewable energy applications. The design is ideal for scaling up to higher power levels by interleaving multiple 25kW AFE AFE’s. The use of a single power module with an isolated substrate simplifies the system design with commonly used thermal management techniques. The use of Wolfspeed’s third generation C3M MOSFET MOSFET’s enables high switching frequencies and faster switching speeds resulting in increased control bandwidth and power factor as well as smaller magnetics and DC Bus Capacitors. Specifications Three Phase input voltage between 400 VAC and 480 VAC Output Voltage of 800V DC/ 900V Max Output Power: 25 kW with 480 VAC input and 20 kW with 400 VAC input Switching frequency of 100Khz Controller board design and firmware example Auxiliary Circuitry Included for Safe Operation: Pre Charge Soft Start, Contactors, Fuses and EMI/EMC Filter Complete Stack up Including: Modules, Heatsink, Magnetics, Power PCBs, Gate Drivers, Voltage / Current Sensors, and Controller Applications EV Off Board Charger Industrial Motor Drives Power Supplies Renewable Energy DOWNLOAD DESIGN FILES

Reference Design – Documentation Only – No Hardware

This reference design demonstrates the application of Wolfspeeds WolfPACKTM power modules to create a bidirectional high power density Active Front End (AFE) that can be applied to electric vehicle (EV) fast charging, industrial motor drives, power supplies and renewable energy applications. The design is ideal for scaling up to higher power levels by interleaving multiple 25kW AFE AFE’s. The use of a single power module with an isolated substrate simplifies the system design with commonly used thermal management techniques. The use of Wolfspeed’s third generation C3M MOSFET MOSFET’s enables high switching frequencies and faster switching speeds resulting in increased control bandwidth and power factor as well as smaller magnetics and DC Bus Capacitors.

Specifications

  • Three Phase input voltage between 400 VAC and 480 VAC
  • Output Voltage of 800V DC/ 900V Max
  • Output Power: 25 kW with 480 VAC input and 20 kW with 400 VAC input
  • Switching frequency of 100Khz
  • Controller board design and firmware example
  • Auxiliary Circuitry Included for Safe Operation: Pre Charge Soft Start, Contactors, Fuses and EMI/EMC Filter
  • Complete Stack up Including: Modules, Heatsink, Magnetics, Power PCBs, Gate Drivers, Voltage / Current Sensors, and Controller

Applications

  • EV Off Board Charger
  • Industrial Motor Drives
  • Power Supplies
  • Renewable Energy

DOWNLOAD DESIGN FILES

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electronic Development Boards
Product Number CRD25AD12N-FMC
Product Name Silicon Carbide Test/Evaluation Products
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2003856 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,AD3PS,CJ725,MA,50 OHM - TB-83 - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.S3.390 - DCB.S3.390 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Evaluation Boards - BTS7200-4EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details