Wolfspeed Silicon Carbide Test/Evaluation Products CRD-06600FF065N-K

Description
6.6 kW High Power Density Bi-Directional EV On-Board Charger This reference design demonstrates the application of Wolfspeed's 650V C3MTM SiC MOSFETs to create a high power density electric vehicle (EV) on-board charger (OBC). This design leverages the high frequency switching capabilities of Wolfspeed 650V C3MTM SiC MOSFETs to create a smaller, lighter and cost effective system. This reference design is offered as a comprehensive design package which can be used as a starting point for new SiC designs. The design accomplishes: Peak efficiencies of 96.5% Power densities of 53W/in^3 or 3KW/L Specifications Universal single phase input voltage between 90V and 265V Output Voltage of 250V-450V DC 18A Output Current in charging mode Front End AC/DC PFC using CCM Totem-Pole Bi-Directional Topology operating at 67Khz Bi-Directional DC/DC CLLC resonant converter operating at 148-300KHz Constant Current, Constant Voltage or Constant Power Mode Unique integrated heatsink design removes heat from MOSFET’s, transformer and inductors CAN Interface Applications EV On-Board Charger
Request a Quote
Description
6.6 kW High Power Density Bi-Directional EV On-Board Charger This reference design demonstrates the application of Wolfspeed's 650V C3MTM SiC MOSFETs to create a high power density electric vehicle (EV) on-board charger (OBC). This design leverages the high frequency switching capabilities of Wolfspeed 650V C3MTM SiC MOSFETs to create a smaller, lighter and cost effective system. This reference design is offered as a comprehensive design package which can be used as a starting point for new SiC designs. The design accomplishes: Peak efficiencies of 96.5% Power densities of 53W/in^3 or 3KW/L Specifications Universal single phase input voltage between 90V and 265V Output Voltage of 250V-450V DC 18A Output Current in charging mode Front End AC/DC PFC using CCM Totem-Pole Bi-Directional Topology operating at 67Khz Bi-Directional DC/DC CLLC resonant converter operating at 148-300KHz Constant Current, Constant Voltage or Constant Power Mode Unique integrated heatsink design removes heat from MOSFET’s, transformer and inductors CAN Interface Applications EV On-Board Charger
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide Test/Evaluation Products
CRD-06600FF065N-K
Silicon Carbide Test/Evaluation Products CRD-06600FF065N-K
6.6 kW High Power Density Bi-Directional EV On-Board Charger This reference design demonstrates the application of Wolfspeed's 650V C3MTM SiC MOSFETs to create a high power density electric vehicle (EV) on-board charger (OBC). This design leverages the high frequency switching capabilities of Wolfspeed 650V C3MTM SiC MOSFETs to create a smaller, lighter and cost effective system. This reference design is offered as a comprehensive design package which can be used as a starting point for new SiC designs. The design accomplishes: Peak efficiencies of 96.5% Power densities of 53W/in^3 or 3KW/L Specifications Universal single phase input voltage between 90V and 265V Output Voltage of 250V-450V DC 18A Output Current in charging mode Front End AC/DC PFC using CCM Totem-Pole Bi-Directional Topology operating at 67Khz Bi-Directional DC/DC CLLC resonant converter operating at 148-300KHz Constant Current, Constant Voltage or Constant Power Mode Unique integrated heatsink design removes heat from MOSFET’s, transformer and inductors CAN Interface Applications EV On-Board Charger

6.6 kW High Power Density Bi-Directional EV On-Board Charger

This reference design demonstrates the application of Wolfspeed's 650V C3MTM SiC MOSFETs to create a high power density electric vehicle (EV) on-board charger (OBC). This design leverages the high frequency switching capabilities of Wolfspeed 650V C3MTM SiC MOSFETs to create a smaller, lighter and cost effective system. This reference design is offered as a comprehensive design package which can be used as a starting point for new SiC designs.

The design accomplishes:

  • Peak efficiencies of 96.5%
  • Power densities of 53W/in^3 or 3KW/L

Specifications

  • Universal single phase input voltage between 90V and 265V
  • Output Voltage of 250V-450V DC
  • 18A Output Current in charging mode
  • Front End AC/DC PFC using CCM Totem-Pole Bi-Directional Topology operating at 67Khz
  • Bi-Directional DC/DC CLLC resonant converter operating at 148-300KHz
  • Constant Current, Constant Voltage or Constant Power Mode
  • Unique integrated heatsink design removes heat from MOSFET’s, transformer and inductors
  • CAN Interface

Applications

  • EV On-Board Charger
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electronic Development Boards
Product Number CRD-06600FF065N-K
Product Name Silicon Carbide Test/Evaluation Products
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,ADCH-80(+),CD542,50 OHM - TB-52 - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576757 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS Module 1000sccm EvalKit - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - MDEV-900-PRO-ND - DigiKey
Specs
Supported System Transceiver
View Details