Wolfspeed Silicon Carbide Test/Evaluation Products CRD-20DD09P-2

Description
SiC 20 kW LLC Reference Design Input voltage: 700Vdc-750Vdc Output Voltage: 300Vdc-700Vdc Output power: 20KW Power Density: >45W/cube inch Wolfspeed devices: 8pcs C3M0065100K 4L, 4pcs C4D20120D, 2pcs C3D10060A and 1pcs C2M1000170D Applications: EV charger, EV DC/DC and HVDC Documentation only. No hardware available
Request a Quote
Description
SiC 20 kW LLC Reference Design Input voltage: 700Vdc-750Vdc Output Voltage: 300Vdc-700Vdc Output power: 20KW Power Density: >45W/cube inch Wolfspeed devices: 8pcs C3M0065100K 4L, 4pcs C4D20120D, 2pcs C3D10060A and 1pcs C2M1000170D Applications: EV charger, EV DC/DC and HVDC Documentation only. No hardware available
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Test/Evaluation Products - CRD-20DD09P-2 - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Test/Evaluation Products
CRD-20DD09P-2
Silicon Carbide Test/Evaluation Products CRD-20DD09P-2
SiC 20 kW LLC Reference Design Input voltage: 700Vdc-750Vdc Output Voltage: 300Vdc-700Vdc Output power: 20KW Power Density: >45W/cube inch Wolfspeed devices: 8pcs C3M0065100K 4L, 4pcs C4D20120D, 2pcs C3D10060A and 1pcs C2M1000170D Applications: EV charger, EV DC/DC and HVDC Documentation only. No hardware available

SiC 20 kW LLC Reference Design

  • Input voltage: 700Vdc-750Vdc
  • Output Voltage: 300Vdc-700Vdc
  • Output power: 20KW
  • Power Density: >45W/cube inch
  • Wolfspeed devices: 8pcs C3M0065100K 4L, 4pcs C4D20120D, 2pcs C3D10060A and 1pcs C2M1000170D
  • Applications: EV charger, EV DC/DC and HVDC

Documentation only. No hardware available

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electronic Development Boards
Product Number CRD-20DD09P-2
Product Name Silicon Carbide Test/Evaluation Products
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,NCS2-802+,GE0805C-1,SMA - TB-628+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1793722 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers
Sensor Development Boards and Evaluation Kits - 10212635-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
2 suppliers