Wolfspeed Evaluation and Demonstration Boards and Kits CRD25DA12N-FMC

Description
EVAL BOARD FOR CCB021M12FM3T
Request a Quote Datasheet
Description
EVAL BOARD FOR CCB021M12FM3T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 1697-CRD25DA12N-FMC-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
1697-CRD25DA12N-FMC-ND
Evaluation and Demonstration Boards and Kits 1697-CRD25DA12N-FMC-ND
EVAL BOARD FOR CCB021M12FM3T

EVAL BOARD FOR CCB021M12FM3T

Buy Now Datasheet
Silicon Carbide Test/Evaluation Products - CRD25DA12N-FMC - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Test/Evaluation Products
CRD25DA12N-FMC
Silicon Carbide Test/Evaluation Products CRD25DA12N-FMC
25 kW FM3 Three-Phase Inverter The 25 kW three-phase inverter demonstrates unparalleled system level power density and efficiency obtained by using Wolfspeed WolfPACK power module platform. The Wolfspeed WolfPACK FM3 power module platform is optimized for Silicon Carbide MOSFETs in a high-density, low-inductance footprint, which reduces system level losses and simplifies the overall system design. The design is ideal for scaling up to higher power levels in industrial motor drives, power supplies, and renewable energy applications, or as the bi-directional active front end (AFE) stage for off-board electric vehicle (EV) fast charging. Flexible Operating Conditions DC to AC inverter General purpose controller Customizable firmware Integrated resolver feedback measurement Isolated CAN communication Spare GPIO and ADC header pins Single Power Module Solution 21 mOhm six-pack module All Silicon Carbide MOSFETs Integrated temperature sensor Baseplateless package with isolated alumina substrate Specifications Output power of 25 kW Switching frequency of 100 kHz Input voltage of 1000 VDC Applications Solar and Energy Storage Systems Smart Grid / Grid-Tied Distributed Generation Off-Board Charging Industrial Motor Drives UPS What's Included User Guide Schematics PCB Layout BOM 3D Model

25 kW FM3 Three-Phase Inverter

The 25 kW three-phase inverter demonstrates unparalleled system level power density and efficiency obtained by using Wolfspeed WolfPACK power module platform. The Wolfspeed WolfPACK FM3 power module platform is optimized for Silicon Carbide MOSFETs in a high-density, low-inductance footprint, which reduces system level losses and simplifies the overall system design. The design is ideal for scaling up to higher power levels in industrial motor drives, power supplies, and renewable energy applications, or as the bi-directional active front end (AFE) stage for off-board electric vehicle (EV) fast charging.

Flexible Operating Conditions

  • DC to AC inverter
  • General purpose controller
  • Customizable firmware
  • Integrated resolver feedback measurement
  • Isolated CAN communication Spare GPIO and ADC header pins

Single Power Module Solution

  • 21 mOhm six-pack module
  • All Silicon Carbide MOSFETs
  • Integrated temperature sensor
  • Baseplateless package with isolated alumina substrate

Specifications

  • Output power of 25 kW
  • Switching frequency of 100 kHz
  • Input voltage of 1000 VDC

Applications

  • Solar and Energy Storage Systems
  • Smart Grid / Grid-Tied Distributed Generation
  • Off-Board Charging
  • Industrial Motor Drives
  • UPS

What's Included

  • User Guide
  • Schematics
  • PCB Layout
  • BOM
  • 3D Model
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1697-CRD25DA12N-FMC-ND CRD25DA12N-FMC
Product Name Evaluation and Demonstration Boards and Kits Silicon Carbide Test/Evaluation Products
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,TCP,DB714,MT,75 OHM - TB-124 - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 2312-QPA9807EVB-01-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers
Driver Circuit Board DCB.S3.390 - DCB.S3.390 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers