Wolfspeed Silicon Carbide Test/Evaluation Products CRD-60DD12N-K

Description
Note - Documentation Only 60 kW Discrete Interleaved LLC DC-DC Converter The 60 kW 3-phase interleaved LLC DC-DC converter (CRD-60DD12N-K) doubles the power level of the previous 30 kW design (CRD-30DD12N-K) and targets high-power-density, high-efficiency fast charger applications and features Wolfspeed’s discrete 1200 V C3M Silicon Carbide MOSFETs (C3M0040120K or C3M0032120K) and 650 V C6D Silicon Carbide Schottky diodes (C6D20065D). A 3-phase interleaved LLC topology is implemented to provide low input current ripple and high efficiency for EV high power fast chargers. Paralleling two discrete power devices offers a cost effective solution at a power level historically accomplished with power modules. The reference design accommodates all levels of EV charging with a wide output voltage range of 200 V-1000 V while maintaining a high power density of 4.83 kW/L and higher than 98.5% peak efficiency. The adaptive control operates over a 120 kHz-250 kHz switching frequency range to maintain optimal control over all operating conditions. To achieve the listed output voltage range, input voltage must be actively adjusted between 650V and 900V. In the end application, this can be achieved using an active-front-end AC-DC converter. The secondary side of the converter is manually configurable for series or parallel operation depending on the output voltage range required. The design accomplishes: Peak efficiencies over 98.5% Power density of 4.83 kW/L This reference design is offered as a comprehensive design package which can be used as a starting point for new SiC designs. Parallel Output Configuration Output Voltage: 200 V – 250 V DC, 133 A max 250 V – 500 V DC, 200 A max, 60 kW max Series Output Configuration Output Voltage: 500 V – 1000 V DC, 100 A max, 60 kW max Switching Frequency: 120 – 250 kHz Forced air cooling CAN interface with PC based graphical user interface Applications EV Fast Charging HVDC Enterprise server / telecom Industrial power supplies What's Included Reference Design Files for: Main board Controller Board Driver Board Aux Power Board Resonant Capacitor Board
Request a Quote Datasheet
Description
Note - Documentation Only 60 kW Discrete Interleaved LLC DC-DC Converter The 60 kW 3-phase interleaved LLC DC-DC converter (CRD-60DD12N-K) doubles the power level of the previous 30 kW design (CRD-30DD12N-K) and targets high-power-density, high-efficiency fast charger applications and features Wolfspeed’s discrete 1200 V C3M Silicon Carbide MOSFETs (C3M0040120K or C3M0032120K) and 650 V C6D Silicon Carbide Schottky diodes (C6D20065D). A 3-phase interleaved LLC topology is implemented to provide low input current ripple and high efficiency for EV high power fast chargers. Paralleling two discrete power devices offers a cost effective solution at a power level historically accomplished with power modules. The reference design accommodates all levels of EV charging with a wide output voltage range of 200 V-1000 V while maintaining a high power density of 4.83 kW/L and higher than 98.5% peak efficiency. The adaptive control operates over a 120 kHz-250 kHz switching frequency range to maintain optimal control over all operating conditions. To achieve the listed output voltage range, input voltage must be actively adjusted between 650V and 900V. In the end application, this can be achieved using an active-front-end AC-DC converter. The secondary side of the converter is manually configurable for series or parallel operation depending on the output voltage range required. The design accomplishes: Peak efficiencies over 98.5% Power density of 4.83 kW/L This reference design is offered as a comprehensive design package which can be used as a starting point for new SiC designs. Parallel Output Configuration Output Voltage: 200 V – 250 V DC, 133 A max 250 V – 500 V DC, 200 A max, 60 kW max Series Output Configuration Output Voltage: 500 V – 1000 V DC, 100 A max, 60 kW max Switching Frequency: 120 – 250 kHz Forced air cooling CAN interface with PC based graphical user interface Applications EV Fast Charging HVDC Enterprise server / telecom Industrial power supplies What's Included Reference Design Files for: Main board Controller Board Driver Board Aux Power Board Resonant Capacitor Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Test/Evaluation Products - CRD-60DD12N-K - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Test/Evaluation Products
CRD-60DD12N-K
Silicon Carbide Test/Evaluation Products CRD-60DD12N-K
Note - Documentation Only 60 kW Discrete Interleaved LLC DC-DC Converter The 60 kW 3-phase interleaved LLC DC-DC converter (CRD-60DD12N-K) doubles the power level of the previous 30 kW design (CRD-30DD12N-K) and targets high-power-density, high-efficiency fast charger applications and features Wolfspeed’s discrete 1200 V C3M Silicon Carbide MOSFETs (C3M0040120K or C3M0032120K) and 650 V C6D Silicon Carbide Schottky diodes (C6D20065D). A 3-phase interleaved LLC topology is implemented to provide low input current ripple and high efficiency for EV high power fast chargers. Paralleling two discrete power devices offers a cost effective solution at a power level historically accomplished with power modules. The reference design accommodates all levels of EV charging with a wide output voltage range of 200 V-1000 V while maintaining a high power density of 4.83 kW/L and higher than 98.5% peak efficiency. The adaptive control operates over a 120 kHz-250 kHz switching frequency range to maintain optimal control over all operating conditions. To achieve the listed output voltage range, input voltage must be actively adjusted between 650V and 900V. In the end application, this can be achieved using an active-front-end AC-DC converter. The secondary side of the converter is manually configurable for series or parallel operation depending on the output voltage range required. The design accomplishes: Peak efficiencies over 98.5% Power density of 4.83 kW/L This reference design is offered as a comprehensive design package which can be used as a starting point for new SiC designs. Parallel Output Configuration Output Voltage: 200 V – 250 V DC, 133 A max 250 V – 500 V DC, 200 A max, 60 kW max Series Output Configuration Output Voltage: 500 V – 1000 V DC, 100 A max, 60 kW max Switching Frequency: 120 – 250 kHz Forced air cooling CAN interface with PC based graphical user interface Applications EV Fast Charging HVDC Enterprise server / telecom Industrial power supplies What's Included Reference Design Files for: Main board Controller Board Driver Board Aux Power Board Resonant Capacitor Board

Note - Documentation Only

60 kW Discrete Interleaved LLC DC-DC Converter

The 60 kW 3-phase interleaved LLC DC-DC converter (CRD-60DD12N-K) doubles the power level of the previous 30 kW design (CRD-30DD12N-K) and targets high-power-density, high-efficiency fast charger applications and features Wolfspeed’s discrete 1200 V C3M Silicon Carbide MOSFETs (C3M0040120K or C3M0032120K) and 650 V C6D Silicon Carbide Schottky diodes (C6D20065D). A 3-phase interleaved LLC topology is implemented to provide low input current ripple and high efficiency for EV high power fast chargers. Paralleling two discrete power devices offers a cost effective solution at a power level historically accomplished with power modules. The reference design accommodates all levels of EV charging with a wide output voltage range of 200 V-1000 V while maintaining a high power density of 4.83 kW/L and higher than 98.5% peak efficiency. The adaptive control operates over a 120 kHz-250 kHz switching frequency range to maintain optimal control over all operating conditions. To achieve the listed output voltage range, input voltage must be actively adjusted between 650V and 900V. In the end application, this can be achieved using an active-front-end AC-DC converter. The secondary side of the converter is manually configurable for series or parallel operation depending on the output voltage range required.

The design accomplishes:

  • Peak efficiencies over 98.5%
  • Power density of 4.83 kW/L

This reference design is offered as a comprehensive design package which can be used as a starting point for new SiC designs.

Parallel Output Configuration

  • Output Voltage:
  • 200 V – 250 V DC, 133 A max
  • 250 V – 500 V DC, 200 A max, 60 kW max

Series Output Configuration

  • Output Voltage: 500 V – 1000 V DC, 100 A max, 60 kW max
  • Switching Frequency: 120 – 250 kHz
  • Forced air cooling
  • CAN interface with PC based graphical user interface

Applications

  • EV Fast Charging
  • HVDC
  • Enterprise server / telecom
  • Industrial power supplies

What's Included Reference Design Files for:

  • Main board
  • Controller Board
  • Driver Board
  • Aux Power Board
  • Resonant Capacitor Board
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electronic Development Boards
Product Number CRD-60DD12N-K
Product Name Silicon Carbide Test/Evaluation Products
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1845082 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,GVA-123+,DF782,50 OHM - TB-781+ - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.S3.390 - DCB.S3.390 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Evaluation Boards - CY8CKIT-041-41XX - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
Ports USB
View Details
3 suppliers