Wolfspeed Silicon Carbide Test/Evaluation Products CRD600DA12E-XM3

Description
The 600kW three-phase inverter demonstrates system-level power density and efficiency obtained by using by using six of Wolfspeed’s XM3 half-bridge power modules. With half the weight and volume of a standard 62mm module, the XM3 footprint maximizes power density while minimizing loop inductance for low-loss, high-frequency operation with simple power bussing. Advanced double-sided cold plate and highly-integrated DC Link capacitor reduce component count and increase power density. The three-phase dual inverter has greater than 4x the power density of comparable Si based designs and greater than 98% efficiency. This design features Optimized for Wolfspeed’s All-SiC, Low Inductance, Conduction Optimized XM3 Power Module Complete Stackup, including: Modules, Cooling, Bussing, Gate Drivers, Voltage / Current Sensors, and Controller High-Frequency, Ultra-Fast Switching Operation with Ultra-Low Loss, Low Parasitic Bussing Enables Compact, Lightweight Systems Increased Power Density High Efficiency Operation Reduced Thermal Requirements Reduced System Cost Specifications DC Bus voltage: 800 V nominal, 900 V maximum Switching frequency: 80 kHz maximum DC Link capacitance: 600 uF Double-sided liquid cold plate CAN interface Single Bridge Operation - 360 Arms output current Parallel Bridge Operation - 720 Arms output current Applications Vehicle Traction Inverters Active Front-Ends Uninterruptible Power Supplies Industrial Motor Drives Energy Storage Grid-Tied Distributed Generation: Solar and Wind Smart-Grid / Flexible AC Transmission Systems
Request a Quote Datasheet
Description
The 600kW three-phase inverter demonstrates system-level power density and efficiency obtained by using by using six of Wolfspeed’s XM3 half-bridge power modules. With half the weight and volume of a standard 62mm module, the XM3 footprint maximizes power density while minimizing loop inductance for low-loss, high-frequency operation with simple power bussing. Advanced double-sided cold plate and highly-integrated DC Link capacitor reduce component count and increase power density. The three-phase dual inverter has greater than 4x the power density of comparable Si based designs and greater than 98% efficiency. This design features Optimized for Wolfspeed’s All-SiC, Low Inductance, Conduction Optimized XM3 Power Module Complete Stackup, including: Modules, Cooling, Bussing, Gate Drivers, Voltage / Current Sensors, and Controller High-Frequency, Ultra-Fast Switching Operation with Ultra-Low Loss, Low Parasitic Bussing Enables Compact, Lightweight Systems Increased Power Density High Efficiency Operation Reduced Thermal Requirements Reduced System Cost Specifications DC Bus voltage: 800 V nominal, 900 V maximum Switching frequency: 80 kHz maximum DC Link capacitance: 600 uF Double-sided liquid cold plate CAN interface Single Bridge Operation - 360 Arms output current Parallel Bridge Operation - 720 Arms output current Applications Vehicle Traction Inverters Active Front-Ends Uninterruptible Power Supplies Industrial Motor Drives Energy Storage Grid-Tied Distributed Generation: Solar and Wind Smart-Grid / Flexible AC Transmission Systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide Test/Evaluation Products
CRD600DA12E-XM3
Silicon Carbide Test/Evaluation Products CRD600DA12E-XM3
The 600kW three-phase inverter demonstrates system-level power density and efficiency obtained by using by using six of Wolfspeed’s XM3 half-bridge power modules. With half the weight and volume of a standard 62mm module, the XM3 footprint maximizes power density while minimizing loop inductance for low-loss, high-frequency operation with simple power bussing. Advanced double-sided cold plate and highly-integrated DC Link capacitor reduce component count and increase power density. The three-phase dual inverter has greater than 4x the power density of comparable Si based designs and greater than 98% efficiency. This design features Optimized for Wolfspeed’s All-SiC, Low Inductance, Conduction Optimized XM3 Power Module Complete Stackup, including: Modules, Cooling, Bussing, Gate Drivers, Voltage / Current Sensors, and Controller High-Frequency, Ultra-Fast Switching Operation with Ultra-Low Loss, Low Parasitic Bussing Enables Compact, Lightweight Systems Increased Power Density High Efficiency Operation Reduced Thermal Requirements Reduced System Cost Specifications DC Bus voltage: 800 V nominal, 900 V maximum Switching frequency: 80 kHz maximum DC Link capacitance: 600 uF Double-sided liquid cold plate CAN interface Single Bridge Operation - 360 Arms output current Parallel Bridge Operation - 720 Arms output current Applications Vehicle Traction Inverters Active Front-Ends Uninterruptible Power Supplies Industrial Motor Drives Energy Storage Grid-Tied Distributed Generation: Solar and Wind Smart-Grid / Flexible AC Transmission Systems

The 600kW three-phase inverter demonstrates system-level power density and efficiency obtained by using by using six of Wolfspeed’s XM3 half-bridge power modules. With half the weight and volume of a standard 62mm module, the XM3 footprint maximizes power density while minimizing loop inductance for low-loss, high-frequency operation with simple power bussing.

Advanced double-sided cold plate and highly-integrated DC Link capacitor reduce component count and increase power density. The three-phase dual inverter has greater than 4x the power density of comparable Si based designs and greater than 98% efficiency.

This design features

  • Optimized for Wolfspeed’s All-SiC, Low Inductance, Conduction Optimized XM3 Power Module
  • Complete Stackup, including: Modules, Cooling, Bussing, Gate Drivers, Voltage / Current Sensors, and Controller
  • High-Frequency, Ultra-Fast Switching Operation with Ultra-Low Loss, Low Parasitic Bussing
  • Enables Compact, Lightweight Systems
  • Increased Power Density
  • High Efficiency Operation
  • Reduced Thermal Requirements
  • Reduced System Cost

Specifications

  • DC Bus voltage: 800 V nominal, 900 V maximum
  • Switching frequency: 80 kHz maximum
  • DC Link capacitance: 600 uF
  • Double-sided liquid cold plate
  • CAN interface
  • Single Bridge Operation - 360 Arms output current
  • Parallel Bridge Operation - 720 Arms output current

Applications

  • Vehicle Traction Inverters
  • Active Front-Ends
  • Uninterruptible Power Supplies
  • Industrial Motor Drives
  • Energy Storage
  • Grid-Tied Distributed Generation: Solar and Wind
  • Smart-Grid / Flexible AC Transmission Systems
Supplier's Site
Evaluation and Demonstration Boards and Kits - 1697-CRD600DA12E-XM3-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
1697-CRD600DA12E-XM3-ND
Evaluation and Demonstration Boards and Kits 1697-CRD600DA12E-XM3-ND
EVAL BRD CAB450M12XM3 CGD12HBXMP

EVAL BRD CAB450M12XM3 CGD12HBXMP

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CRD600DA12E-XM3 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
CRD600DA12E-XM3
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits CRD600DA12E-XM3
600 KW INVERTER KIT FOR CONDUCTI

600 KW INVERTER KIT FOR CONDUCTI

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number CRD600DA12E-XM3 1697-CRD600DA12E-XM3-ND CRD600DA12E-XM3
Product Name Silicon Carbide Test/Evaluation Products Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Matrix Boards - 1004154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
TB,CMA-83LN+,DL1721,50 OHM - TB-994+ - Mini-Circuits
Specs
Category Developement Board
View Details
AgOpenGPS All-in-One (AIO) Board - RTK Items Set (Unicore UM982) - AS-STARTKIT-AOGPS-AIOUM982-SMA-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; GPS
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY3655-EXT-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers