Wolfspeed Silicon Carbide Test/Evaluation Products CRD07500AA12N-FMC

Description
No Hardware - Documentation Only CRD07500AA12N-FMC Reference Design Request 7.5 kW FM3 Three-Phase Motor Drive This reference design demonstrates the application of Wolfspeed WolfPACKTM FM3 power modules to create a high power density three-phase inverter acting as the output stage of a complete industrial motor drive solution. The Wolfspeed WolfPACKTM FM3 power module platform is optimized for Silicon Carbide MOSFETs in a high-density, low-inductance footprint, which reduces system level losses and simplifies the overall system design. As a complete industrial motor drive solution, this design includes everything you need to quickly implement closed-loop motor control to achieve your design goals. Flexible Operating Conditions AC to AC with DC link General purpose controller Customizable firmware Integrated encoder feedback measurement Isolated CAN communication Integrated EMI filter Single Power Module Solution 32 mOhm six-pack module All Silicon Carbide MOSFETs Integrated temperature sensor Baseplateless package with isolated alumina substrate Specifications Output power of 7.5 kW Switching frequency of 100 kHz Input/output voltage of 480 VAC Applications Industrial Motor Drives Heat Pump and Air Conditioning
Request a Quote Datasheet
Description
No Hardware - Documentation Only CRD07500AA12N-FMC Reference Design Request 7.5 kW FM3 Three-Phase Motor Drive This reference design demonstrates the application of Wolfspeed WolfPACKTM FM3 power modules to create a high power density three-phase inverter acting as the output stage of a complete industrial motor drive solution. The Wolfspeed WolfPACKTM FM3 power module platform is optimized for Silicon Carbide MOSFETs in a high-density, low-inductance footprint, which reduces system level losses and simplifies the overall system design. As a complete industrial motor drive solution, this design includes everything you need to quickly implement closed-loop motor control to achieve your design goals. Flexible Operating Conditions AC to AC with DC link General purpose controller Customizable firmware Integrated encoder feedback measurement Isolated CAN communication Integrated EMI filter Single Power Module Solution 32 mOhm six-pack module All Silicon Carbide MOSFETs Integrated temperature sensor Baseplateless package with isolated alumina substrate Specifications Output power of 7.5 kW Switching frequency of 100 kHz Input/output voltage of 480 VAC Applications Industrial Motor Drives Heat Pump and Air Conditioning
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Test/Evaluation Products - CRD07500AA12N-FMC - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Test/Evaluation Products
CRD07500AA12N-FMC
Silicon Carbide Test/Evaluation Products CRD07500AA12N-FMC
No Hardware - Documentation Only CRD07500AA12N-FMC Reference Design Request 7.5 kW FM3 Three-Phase Motor Drive This reference design demonstrates the application of Wolfspeed WolfPACKTM FM3 power modules to create a high power density three-phase inverter acting as the output stage of a complete industrial motor drive solution. The Wolfspeed WolfPACKTM FM3 power module platform is optimized for Silicon Carbide MOSFETs in a high-density, low-inductance footprint, which reduces system level losses and simplifies the overall system design. As a complete industrial motor drive solution, this design includes everything you need to quickly implement closed-loop motor control to achieve your design goals. Flexible Operating Conditions AC to AC with DC link General purpose controller Customizable firmware Integrated encoder feedback measurement Isolated CAN communication Integrated EMI filter Single Power Module Solution 32 mOhm six-pack module All Silicon Carbide MOSFETs Integrated temperature sensor Baseplateless package with isolated alumina substrate Specifications Output power of 7.5 kW Switching frequency of 100 kHz Input/output voltage of 480 VAC Applications Industrial Motor Drives Heat Pump and Air Conditioning

No Hardware - Documentation Only

CRD07500AA12N-FMC Reference Design Request

7.5 kW FM3 Three-Phase Motor Drive

This reference design demonstrates the application of Wolfspeed WolfPACKTM FM3 power modules to create a high power density three-phase inverter acting as the output stage of a complete industrial motor drive solution. The Wolfspeed WolfPACKTM FM3 power module platform is optimized for Silicon Carbide MOSFETs in a high-density, low-inductance footprint, which reduces system level losses and simplifies the overall system design. As a complete industrial motor drive solution, this design includes everything you need to quickly implement closed-loop motor control to achieve your design goals.

Flexible Operating Conditions

  • AC to AC with DC link
  • General purpose controller
  • Customizable firmware
  • Integrated encoder feedback measurement
  • Isolated CAN communication
  • Integrated EMI filter

Single Power Module Solution

  • 32 mOhm six-pack module
  • All Silicon Carbide MOSFETs
  • Integrated temperature sensor
  • Baseplateless package with isolated alumina substrate

Specifications

  • Output power of 7.5 kW
  • Switching frequency of 100 kHz
  • Input/output voltage of 480 VAC

Applications

  • Industrial Motor Drives
  • Heat Pump and Air Conditioning
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electronic Development Boards
Product Number CRD07500AA12N-FMC
Product Name Silicon Carbide Test/Evaluation Products
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2305152 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,MNA-7A+,DQ849, 50 OHM - TB-186-7A+ - Mini-Circuits
Specs
Category Developement Board
View Details
SFS01 Evaluation Kit - SFS01 EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Programmers, Emulators, and Debuggers - 448-CY3675-CLKMAKER1-ND - DigiKey
Specs
Development Tool Circuit Emulator (optional feature); Debugger / Debug Probe (optional feature)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers