Control Board for iMOTION™ Modular Application Design Kit (MADK)
EVAL-M1-101T is a Control Board for iMOTION™ Modular Application Design Kit (MADK) platform. It is powered by IMC101T-T038 iMOTION™ Motor Control IC featuring advanced Motor Control Engine (MCE), that enables state-of-the-art Sensorless Field Oriented Control (FOC) without need for any coding. IMC101T-T038 is a part of the iMOTION™ IMC100 series, which is the next generation of well established iMOTION™ motor control IC platform dedicated to field oriented control of PMSM (BLDC) motors.
This control board together with growing number of matching iMOTIONTM MADK power boards with M1 connector, create a wide portfolio of 3-phase inverter options, scalable in power ratings and operating voltages.
Before setting up and running the motor control system, the user needs to download following files from the iMOTION™ Tools & Software webpage:
IMC101T-T038 MCE Software Package, containing the latest MCE firmware image, corresponding default configuration files and release notes
MCEWizard and MCEDesigner PC tools which are required for system configuring, controlling, tuning and monitoring.
User should check this page regularly for updates on MCE firmware or iMOTION™ PC tools. Please refer to the EVAL-M1-101T User Manual for more information. Get your motor running in less than 1 hour! Eval-M1-101T, in combination with matching power boards from iMOTION™ MADK Platform, enables rapid prototyping of various inverterized motor control systems, for example fans, pumps and compressors.
More about iMOTION™ MADK platform!
Summary of Features
Field-proven Advanced Motion Control Engine (MCE)
Single-shunt or leg-shunt Sensorless FOC Control
Galvanically isolated on-board-debug interface
Integrated protection features
Integrated scripting engine similar to a small virtual machine
Benefits
Easy motor parametrization and tuning using MCEWizard and MCEDesigner tools
Fast time to market – No coding required for motor control functions
Wide range of iMOTION™ MADK power boards with matching M1 platform interface
High flexibility for motor control tuning and system functionality
Applications
Motor Control
Residential air conditioning: Smart (IoT) and efficient cooling
Control Board for iMOTION™ Modular Application Design Kit (MADK)
EVAL-M1-101T is a Control Board for iMOTION™ Modular Application Design Kit (MADK) platform. It is powered by IMC101T-T038 iMOTION™ Motor Control IC featuring advanced Motor Control Engine (MCE), that enables state-of-the-art Sensorless Field Oriented Control (FOC) without need for any coding. IMC101T-T038 is a part of the iMOTION™ IMC100 series, which is the next generation of well established iMOTION™ motor control IC platform dedicated to field oriented control of PMSM (BLDC) motors.
This control board together with growing number of matching iMOTIONTM MADK power boards with M1 connector, create a wide portfolio of 3-phase inverter options, scalable in power ratings and operating voltages.
Before setting up and running the motor control system, the user needs to download following files from the iMOTION™ Tools & Software webpage:
- IMC101T-T038 MCE Software Package, containing the latest MCE firmware image, corresponding default configuration files and release notes
- MCEWizard and MCEDesigner PC tools which are required for system configuring, controlling, tuning and monitoring.
User should check this page regularly for updates on MCE firmware or iMOTION™ PC tools. Please refer to the EVAL-M1-101T User Manual for more information.
Get your motor running in less than 1 hour! Eval-M1-101T, in combination with matching power boards from iMOTION™ MADK Platform, enables rapid prototyping of various inverterized motor control systems, for example fans, pumps and compressors.
More about iMOTION™ MADK platform!
Summary of Features
- Field-proven Advanced Motion Control Engine (MCE)
- Single-shunt or leg-shunt Sensorless FOC Control
- Galvanically isolated on-board-debug interface
- Integrated protection features
- Integrated scripting engine similar to a small virtual machine
Benefits
- Easy motor parametrization and tuning using MCEWizard and MCEDesigner tools
- Fast time to market – No coding required for motor control functions
- Wide range of iMOTION™ MADK power boards with matching M1 platform interface
- High flexibility for motor control tuning and system functionality
Applications
- Motor Control
- Residential air conditioning: Smart (IoT) and efficient cooling