Infineon Technologies AG Evaluation Boards IRAUDAMP9

Description
Reference design board – single-channel 1700 W (2 Ohm) half-bridge class D audio power amplifier The reference design board IRAUDAMP9, 1-channel 1700 W half-bridge class D audio power amplifier is featuring the IRS2092S controller IC. Benefits 1700 W single channel (2 Ohms load THDN=10%, 1 kHz) 1% THD+N distortion @ 1200 W, 2 Ohms +/-75 V Residual noise 290 µV, IHF-A weighted, AES-17 filter 94% efficiency @ 1200 W, 2 Ohms, single channel driven, class D stage OCP, OVP, UVP, DC protection, HOPS (high output peak shutdown protection) and OTP Self-oscillating half-bridge topology with optional clock synchronization Featuring IRS2092S gate driver (with external BJT buffering) and IRFB4227PBF 200 V MOSFETs Potential Applications Class D Audio
Request a Quote Datasheet
Description
Reference design board – single-channel 1700 W (2 Ohm) half-bridge class D audio power amplifier The reference design board IRAUDAMP9, 1-channel 1700 W half-bridge class D audio power amplifier is featuring the IRS2092S controller IC. Benefits 1700 W single channel (2 Ohms load THDN=10%, 1 kHz) 1% THD+N distortion @ 1200 W, 2 Ohms +/-75 V Residual noise 290 µV, IHF-A weighted, AES-17 filter 94% efficiency @ 1200 W, 2 Ohms, single channel driven, class D stage OCP, OVP, UVP, DC protection, HOPS (high output peak shutdown protection) and OTP Self-oscillating half-bridge topology with optional clock synchronization Featuring IRS2092S gate driver (with external BJT buffering) and IRFB4227PBF 200 V MOSFETs Potential Applications Class D Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - IRAUDAMP9 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
IRAUDAMP9
Evaluation Boards IRAUDAMP9
Reference design board – single-channel 1700 W (2 Ohm) half-bridge class D audio power amplifier The reference design board IRAUDAMP9, 1-channel 1700 W half-bridge class D audio power amplifier is featuring the IRS2092S controller IC. Benefits 1700 W single channel (2 Ohms load THDN=10%, 1 kHz) 1% THD+N distortion @ 1200 W, 2 Ohms +/-75 V Residual noise 290 µV, IHF-A weighted, AES-17 filter 94% efficiency @ 1200 W, 2 Ohms, single channel driven, class D stage OCP, OVP, UVP, DC protection, HOPS (high output peak shutdown protection) and OTP Self-oscillating half-bridge topology with optional clock synchronization Featuring IRS2092S gate driver (with external BJT buffering) and IRFB4227PBF 200 V MOSFETs Potential Applications Class D Audio

Reference design board – single-channel 1700 W (2 Ohm) half-bridge class D audio power amplifier

The reference design board IRAUDAMP9, 1-channel 1700 W half-bridge class D audio power amplifier is featuring the IRS2092S controller IC.


Benefits

  • 1700 W single channel (2 Ohms load THDN=10%, 1 kHz)
  • 1% THD+N distortion @ 1200 W, 2 Ohms +/-75 V
  • Residual noise 290 µV, IHF-A weighted, AES-17 filter
  • 94% efficiency @ 1200 W, 2 Ohms, single channel driven, class D stage
  • OCP, OVP, UVP, DC protection, HOPS (high output peak shutdown protection) and OTP
  • Self-oscillating half-bridge topology with optional clock synchronization
  • Featuring IRS2092S gate driver (with external BJT buffering) and IRFB4227PBF 200 V MOSFETs

Potential Applications

  • Class D Audio
Supplier's Site Datasheet
Audio Amplifier Evaluation Boards - IRAUDAMP9-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifier Evaluation Boards
IRAUDAMP9-ND
Audio Amplifier Evaluation Boards IRAUDAMP9-ND
IRFB4227, IRS2092S - 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board

IRFB4227, IRS2092S - 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board

Buy Now Datasheet
Ref Design Brd, Class D Audio Amplifier; Silicon Manufacturer Infineon - 02AH6897 - Newark, An Avnet Company
Chicago, IL, United States
Ref Design Brd, Class D Audio Amplifier; Silicon Manufacturer Infineon
02AH6897
Ref Design Brd, Class D Audio Amplifier; Silicon Manufacturer Infineon 02AH6897
REF DESIGN BRD, CLASS D AUDIO AMPLIFIER; Silicon Manufacturer:Infineo n; Silicon Core Number:IRS2092S; Kit Application Type:Audio; Application Sub Type:Class D Audio Power Amplifier; Core Architecture:-; Core Sub-Architecture:-; RoHS Compliant: Yes

REF DESIGN BRD, CLASS D AUDIO AMPLIFIER; Silicon Manufacturer:Infineon; Silicon Core Number:IRS2092S; Kit Application Type:Audio; Application Sub Type:Class D Audio Power Amplifier; Core Architecture:-; Core Sub-Architecture:-; RoHS Compliant: Yes

Supplier's Site
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
IRAUDAMP9
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards IRAUDAMP9
BOARD EVAL FOR IRS2092S

BOARD EVAL FOR IRS2092S

Supplier's Site
Sheung Wan, Hong Kong
Audio IC Development Tools
IRAUDAMP9
Audio IC Development Tools IRAUDAMP9
Audio IC Development Tools 1.7kW 2ohm Class-D IRS2092 IRFB4227 BRD

Audio IC Development Tools 1.7kW 2ohm Class-D IRS2092 IRFB4227 BRD

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number IRAUDAMP9 IRAUDAMP9-ND 02AH6897 IRAUDAMP9 IRAUDAMP9
Product Name Evaluation Boards Audio Amplifier Evaluation Boards Ref Design Brd, Class D Audio Amplifier; Silicon Manufacturer Infineon Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards Audio IC Development Tools
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2732049 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
3 suppliers
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-050B-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY3272 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Power; Transceiver, Powerline Communication
View Details
2 suppliers