Infineon Technologies AG Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits EVALISO1I813TTOBO1

Description
Win Source Part Number: 979424-EVALISO1I813T TOBO1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: ISOFACE™ Type: Interface Package: Bulk Standard Package: 1 Function: Digital Isolator Supplied Contents: Board(s) Primary Attributes: 8-Channel (Octal) Embedded: No Utilized IC / Part: ISO1I813T Secondary Attributes: Parallel, Serial Interfaces ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Infineon Technologies Other Names: 448-EVALISO1I813TTOB O1,SP000918170
Request a Quote Datasheet
Description
Win Source Part Number: 979424-EVALISO1I813T TOBO1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: ISOFACE™ Type: Interface Package: Bulk Standard Package: 1 Function: Digital Isolator Supplied Contents: Board(s) Primary Attributes: 8-Channel (Octal) Embedded: No Utilized IC / Part: ISO1I813T Secondary Attributes: Parallel, Serial Interfaces ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Infineon Technologies Other Names: 448-EVALISO1I813TTOB O1,SP000918170
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 979424-EVALISO1I813TTOBO1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
979424-EVALISO1I813TTOBO1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 979424-EVALISO1I813TTOBO1
Win Source Part Number: 979424-EVALISO1I813T TOBO1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: ISOFACE™ Type: Interface Package: Bulk Standard Package: 1 Function: Digital Isolator Supplied Contents: Board(s) Primary Attributes: 8-Channel (Octal) Embedded: No Utilized IC / Part: ISO1I813T Secondary Attributes: Parallel, Serial Interfaces ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Infineon Technologies Other Names: 448-EVALISO1I813TTOB O1,SP000918170

Win Source Part Number: 979424-EVALISO1I813TTOBO1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: ISOFACE™
Type: Interface
Package: Bulk
Standard Package: 1
Function: Digital Isolator
Supplied Contents: Board(s)
Primary Attributes: 8-Channel (Octal)
Embedded: No
Utilized IC / Part: ISO1I813T
Secondary Attributes: Parallel, Serial Interfaces
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Infineon Technologies
Other Names: 448-EVALISO1I813TTOBO1,SP000918170

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 448-EVALISO1I813TTOBO1-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
448-EVALISO1I813TTOBO1-ND
Evaluation and Demonstration Boards and Kits 448-EVALISO1I813TTOBO1-ND
ISO1I813T Digital Isolator Interface Evaluation Board

ISO1I813T Digital Isolator Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVALISO1I813TTOBO1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVALISO1I813TTOBO1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVALISO1I813TTOBO1
EVAL BOARD FOR ISO1I813T

EVAL BOARD FOR ISO1I813T

Supplier's Site
Eval Board, Isolated 8-Ch Digital Input Rohs Compliant Infineon - 29AJ6771 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Isolated 8-Ch Digital Input Rohs Compliant Infineon
29AJ6771
Eval Board, Isolated 8-Ch Digital Input Rohs Compliant Infineon 29AJ6771
EVAL BOARD, ISOLATED 8-CH DIGITAL INPUT ROHS COMPLIANT: NO

EVAL BOARD, ISOLATED 8-CH DIGITAL INPUT ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 979424-EVALISO1I813TTOBO1 448-EVALISO1I813TTOBO1-ND EVALISO1I813TTOBO1 29AJ6771
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Eval Board, Isolated 8-Ch Digital Input Rohs Compliant Infineon
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY8CKIT-040 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
5 suppliers
TB,MNA-4A+,DQ849,08AM02,50 OHM - TB-186-4A+ - Mini-Circuits
Specs
Category Developement Board
View Details