Infineon Technologies AG Evaluation Boards EVAL-M1-CM610N3

Description
iMOTION™ MADK Evaluation board for CIPOS™ Mini Intelligent Power Modules This evaluation board is a complete power stage, powered by CIPOS™ Mini IKCM10H60GA. The board is purposed to drive 3-phase motors up to 750 W. It is equipped with MADK M1 20 pin interface connector. Therefore, it can be used with EVAL-M1-101T control boards. In combination with these boards, it is a complete set of hardware for a motor control system. Summary of Features Power stage to drive 3-phase motor 600 V blocking voltage 10 A installed chip current 750 W output power with passive cooling Testpads with hooks to attach standart oscilloscope probes Standard MADK M1 interface connector Benefits Evaluate IKCM10H60GA module for your application Get your motor running within one hour in combination with EVAL-M1-101T Start to learn more about motor control in low voltage domain Applications Home appliances Multicopters and drones Power tools Residential air conditioning: Smart (IoT) and efficient cooling Washing and drying
Request a Quote Datasheet
Description
iMOTION™ MADK Evaluation board for CIPOS™ Mini Intelligent Power Modules This evaluation board is a complete power stage, powered by CIPOS™ Mini IKCM10H60GA. The board is purposed to drive 3-phase motors up to 750 W. It is equipped with MADK M1 20 pin interface connector. Therefore, it can be used with EVAL-M1-101T control boards. In combination with these boards, it is a complete set of hardware for a motor control system. Summary of Features Power stage to drive 3-phase motor 600 V blocking voltage 10 A installed chip current 750 W output power with passive cooling Testpads with hooks to attach standart oscilloscope probes Standard MADK M1 interface connector Benefits Evaluate IKCM10H60GA module for your application Get your motor running within one hour in combination with EVAL-M1-101T Start to learn more about motor control in low voltage domain Applications Home appliances Multicopters and drones Power tools Residential air conditioning: Smart (IoT) and efficient cooling Washing and drying
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL-M1-CM610N3 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL-M1-CM610N3
Evaluation Boards EVAL-M1-CM610N3
iMOTION™ MADK Evaluation board for CIPOS™ Mini Intelligent Power Modules This evaluation board is a complete power stage, powered by CIPOS™ Mini IKCM10H60GA. The board is purposed to drive 3-phase motors up to 750 W. It is equipped with MADK M1 20 pin interface connector. Therefore, it can be used with EVAL-M1-101T control boards. In combination with these boards, it is a complete set of hardware for a motor control system. Summary of Features Power stage to drive 3-phase motor 600 V blocking voltage 10 A installed chip current 750 W output power with passive cooling Testpads with hooks to attach standart oscilloscope probes Standard MADK M1 interface connector Benefits Evaluate IKCM10H60GA module for your application Get your motor running within one hour in combination with EVAL-M1-101T Start to learn more about motor control in low voltage domain Applications Home appliances Multicopters and drones Power tools Residential air conditioning: Smart (IoT) and efficient cooling Washing and drying

iMOTION™ MADK Evaluation board for CIPOS™ Mini Intelligent Power Modules

This evaluation board is a complete power stage, powered by CIPOS™ Mini IKCM10H60GA. The board is purposed to drive 3-phase motors up to 750 W. It is equipped with MADK M1 20 pin interface connector. Therefore, it can be used with EVAL-M1-101T control boards. In combination with these boards, it is a complete set of hardware for a motor control system.


Summary of Features

  • Power stage to drive 3-phase motor
  • 600 V blocking voltage
  • 10 A installed chip current
  • 750 W output power with passive cooling
  • Testpads with hooks to attach standart oscilloscope probes
  • Standard MADK M1 interface connector

Benefits

  • Evaluate IKCM10H60GA module for your application
  • Get your motor running within one hour in combination with EVAL-M1-101T
  • Start to learn more about motor control in low voltage domain

Applications

  • Home appliances
  • Multicopters and drones
  • Power tools
  • Residential air conditioning: Smart (IoT) and efficient cooling
  • Washing and drying
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL-M1-CM610N3
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Embedded MCU, DSP Evaluation Boards - 448-CY3280-BK1-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers - CY3217 - Shenzhen Shengyu Electronics Technology Limited
Specs
Category Developement Board
Development Tool Circuit Emulator; Debugger / Debug Probe
View Details
3 suppliers
Evaluation Boards - 2ED300E17-SFO - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial ; Motor Control & Drives
View Details