Infineon Technologies AG Evaluation Boards EVAL-FFXMR12KM1DR

Description
Evaluation board for 1200 V CoolSiC™ MOSFET 62 mm half-bridge modules The EVAL-FFXMR12KM1DR is a gate driver board for driving 62 mm modules with our latest CoolSiC™ Trench MOSFET technology in a half-bridge configuration. It shows a reliable and fast controllability of such devices using the famous 1EDI20I12AH compact gate driver together with a booster stage to increase the driver output power. Summary of Features Half-bridge driver for 62 mm modules with CoolSiC™ Trench MOSFET technology Electrically and mechanically suitable for 600 V 62 mm modules with CoolSiC™ Trench MOSFET technology Negative voltage adjustment from -5 V to 0 V Positive voltage adjustment for high switching frequencies Proper PCB design to limit the PCB heating during operation Benefits Adapted gate-source voltage (VGS = -5… 0 V / +15… +18 V) Thermal design of board optimized for high switching frequency Plug-and-play, ready to use board solution for device testing Applications Energy Storage Systems EV charging Photovoltaic Smart induction cooktop – precise and efficient heating control State-of-the-art semiconductors enabling the new digitalized, ultra-connected healthcare ecosystem
Request a Quote Datasheet
Description
Evaluation board for 1200 V CoolSiC™ MOSFET 62 mm half-bridge modules The EVAL-FFXMR12KM1DR is a gate driver board for driving 62 mm modules with our latest CoolSiC™ Trench MOSFET technology in a half-bridge configuration. It shows a reliable and fast controllability of such devices using the famous 1EDI20I12AH compact gate driver together with a booster stage to increase the driver output power. Summary of Features Half-bridge driver for 62 mm modules with CoolSiC™ Trench MOSFET technology Electrically and mechanically suitable for 600 V 62 mm modules with CoolSiC™ Trench MOSFET technology Negative voltage adjustment from -5 V to 0 V Positive voltage adjustment for high switching frequencies Proper PCB design to limit the PCB heating during operation Benefits Adapted gate-source voltage (VGS = -5… 0 V / +15… +18 V) Thermal design of board optimized for high switching frequency Plug-and-play, ready to use board solution for device testing Applications Energy Storage Systems EV charging Photovoltaic Smart induction cooktop – precise and efficient heating control State-of-the-art semiconductors enabling the new digitalized, ultra-connected healthcare ecosystem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL-FFXMR12KM1DR - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL-FFXMR12KM1DR
Evaluation Boards EVAL-FFXMR12KM1DR
Evaluation board for 1200 V CoolSiC™ MOSFET 62 mm half-bridge modules The EVAL-FFXMR12KM1DR is a gate driver board for driving 62 mm modules with our latest CoolSiC™ Trench MOSFET technology in a half-bridge configuration. It shows a reliable and fast controllability of such devices using the famous 1EDI20I12AH compact gate driver together with a booster stage to increase the driver output power. Summary of Features Half-bridge driver for 62 mm modules with CoolSiC™ Trench MOSFET technology Electrically and mechanically suitable for 600 V 62 mm modules with CoolSiC™ Trench MOSFET technology Negative voltage adjustment from -5 V to 0 V Positive voltage adjustment for high switching frequencies Proper PCB design to limit the PCB heating during operation Benefits Adapted gate-source voltage (VGS = -5… 0 V / +15… +18 V) Thermal design of board optimized for high switching frequency Plug-and-play, ready to use board solution for device testing Applications Energy Storage Systems EV charging Photovoltaic Smart induction cooktop – precise and efficient heating control State-of-the-art semiconductors enabling the new digitalized, ultra-connected healthcare ecosystem

Evaluation board for 1200 V CoolSiC™ MOSFET 62 mm half-bridge modules

The EVAL-FFXMR12KM1DR is a gate driver board for driving 62 mm modules with our latest CoolSiC™ Trench MOSFET technology in a half-bridge configuration. It shows a reliable and fast controllability of such devices using the famous 1EDI20I12AH compact gate driver together with a booster stage to increase the driver output power.


Summary of Features

  • Half-bridge driver for 62 mm modules with CoolSiC™ Trench MOSFET technology
  • Electrically and mechanically suitable for 600 V 62 mm modules with CoolSiC™ Trench MOSFET technology
  • Negative voltage adjustment from -5 V to 0 V
  • Positive voltage adjustment for high switching frequencies
  • Proper PCB design to limit the PCB heating during operation

Benefits

  • Adapted gate-source voltage (VGS = -5… 0 V / +15… +18 V)
  • Thermal design of board optimized for high switching frequency
  • Plug-and-play, ready to use board solution for device testing

Applications

  • Energy Storage Systems
  • EV charging
  • Photovoltaic
  • Smart induction cooktop – precise and efficient heating control
  • State-of-the-art semiconductors enabling the new digitalized, ultra-connected healthcare ecosystem
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL-FFXMR12KM1DR
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products