Evaluation board featuring 20 A synchronous buck regulator with FAST COT control, adjustable current limit and voltage tracking
The evaluation board EVAL_TDA38812_5VOUT demonstrates the capability of the compact, versatile, high performance, and easy to use TDA38812 point of load regulator that use a proprietary COT that delivers fast transient response required for demanding applications in Server, AI, datacom, telecom and storage markets. The board features VIN = +12 V, VOUT = 5 V, Fsw = 600 KHz - 1000 KHz at Iout 0 to 20 A
Summary of Features
Wide input voltage range
No external compensation
Supports both FCCM and DEM mode
Programmable Fsw
Soft start
OCP limit
Enhanced protection features
Benefits
Support diverse end applications
Compact design
No external components
Efficiency at light/full load
Robust design and reliability
Potential Applications
Distributed point of load power architectures
List of components
TDA38812
Applications
Data center and AI data center solutions
Evaluation board featuring 20 A synchronous buck regulator with FAST COT control, adjustable current limit and voltage tracking
The evaluation board EVAL_TDA38812_5VOUT demonstrates the capability of the compact, versatile, high performance, and easy to use TDA38812 point of load regulator that use a proprietary COT that delivers fast transient response required for demanding applications in Server, AI, datacom, telecom and storage markets. The board features VIN = +12 V, VOUT = 5 V, Fsw = 600 KHz - 1000 KHz at Iout 0 to 20 A
Summary of Features
- Wide input voltage range
- No external compensation
- Supports both FCCM and DEM mode
- Programmable Fsw
- Soft start
- OCP limit
- Enhanced protection features
Benefits
- Support diverse end applications
- Compact design
- No external components
- Efficiency at light/full load
- Robust design and reliability
Potential Applications
- Distributed point of load power architectures
List of components
Applications
- Data center and AI data center solutions