Infineon Technologies AG Evaluation Boards EVAL-PFC5KIKWWR5SYS

Description
Evaluation board for 650 V TRENCHSTOP™ 5 WR5 IGBT for Aircon & EV charger applications This board is a fast switching, analog-controlled two-channel interleaved 5 KW PFC converter with our TRENCHSTOP™ 5 WR5 IGBT IKW40N65WR5. It is designed to show case the use of WR5 IGBT with high switching frequencies up to 60 kHz in interleaved PFC application, which enables many system benefits such as smaller size PFC choke, overall system size and as well as BOM cost. The board demonstrats a very effective example of design with our low side gate driver 1ED44175 and rapid1 power silicon diode IDW60C65D1. Summary of Features Interleaving operation Adjustable switching frequency Continuous conduction mode Average current control Cycle-by-cycle peak current limiting Thermal shutdown feature for power semiconductors Benefits Achieve twice the fsw and half the ripple current effect than standard boost PFC Smaller EMI filter Lower inductor current ripple than single PFC operation Zero inductor current ripple at 50% duty cycle TRENCHSTOP™ 5 WR5 IGBT enables high fsw, which allows to place the inductors on board High efficiency up to 97.8% can be achieved Easy and quick devices selection Shorten development period Reduced system costs Smaller form factor Applications Commercial HVAC Residential air conditioning: Smart (IoT) and efficient cooling
Request a Quote Datasheet
Description
Evaluation board for 650 V TRENCHSTOP™ 5 WR5 IGBT for Aircon & EV charger applications This board is a fast switching, analog-controlled two-channel interleaved 5 KW PFC converter with our TRENCHSTOP™ 5 WR5 IGBT IKW40N65WR5. It is designed to show case the use of WR5 IGBT with high switching frequencies up to 60 kHz in interleaved PFC application, which enables many system benefits such as smaller size PFC choke, overall system size and as well as BOM cost. The board demonstrats a very effective example of design with our low side gate driver 1ED44175 and rapid1 power silicon diode IDW60C65D1. Summary of Features Interleaving operation Adjustable switching frequency Continuous conduction mode Average current control Cycle-by-cycle peak current limiting Thermal shutdown feature for power semiconductors Benefits Achieve twice the fsw and half the ripple current effect than standard boost PFC Smaller EMI filter Lower inductor current ripple than single PFC operation Zero inductor current ripple at 50% duty cycle TRENCHSTOP™ 5 WR5 IGBT enables high fsw, which allows to place the inductors on board High efficiency up to 97.8% can be achieved Easy and quick devices selection Shorten development period Reduced system costs Smaller form factor Applications Commercial HVAC Residential air conditioning: Smart (IoT) and efficient cooling
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL-PFC5KIKWWR5SYS - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL-PFC5KIKWWR5SYS
Evaluation Boards EVAL-PFC5KIKWWR5SYS
Evaluation board for 650 V TRENCHSTOP™ 5 WR5 IGBT for Aircon & EV charger applications This board is a fast switching, analog-controlled two-channel interleaved 5 KW PFC converter with our TRENCHSTOP™ 5 WR5 IGBT IKW40N65WR5. It is designed to show case the use of WR5 IGBT with high switching frequencies up to 60 kHz in interleaved PFC application, which enables many system benefits such as smaller size PFC choke, overall system size and as well as BOM cost. The board demonstrats a very effective example of design with our low side gate driver 1ED44175 and rapid1 power silicon diode IDW60C65D1. Summary of Features Interleaving operation Adjustable switching frequency Continuous conduction mode Average current control Cycle-by-cycle peak current limiting Thermal shutdown feature for power semiconductors Benefits Achieve twice the fsw and half the ripple current effect than standard boost PFC Smaller EMI filter Lower inductor current ripple than single PFC operation Zero inductor current ripple at 50% duty cycle TRENCHSTOP™ 5 WR5 IGBT enables high fsw, which allows to place the inductors on board High efficiency up to 97.8% can be achieved Easy and quick devices selection Shorten development period Reduced system costs Smaller form factor Applications Commercial HVAC Residential air conditioning: Smart (IoT) and efficient cooling

Evaluation board for 650 V TRENCHSTOP™ 5 WR5 IGBT for Aircon & EV charger applications

This board is a fast switching, analog-controlled two-channel interleaved 5 KW PFC converter with our TRENCHSTOP™ 5 WR5 IGBT IKW40N65WR5. It is designed to show case the use of WR5 IGBT with high switching frequencies up to 60 kHz in interleaved PFC application, which enables many system benefits such as smaller size PFC choke, overall system size and as well as BOM cost.
The board demonstrats a very effective example of design with our low side gate driver 1ED44175 and rapid1 power silicon diode IDW60C65D1.


Summary of Features

  • Interleaving operation
  • Adjustable switching frequency
  • Continuous conduction mode
  • Average current control
  • Cycle-by-cycle peak current limiting
  • Thermal shutdown feature for power semiconductors

Benefits

  • Achieve twice the fsw and half the ripple current effect than standard boost PFC
  • Smaller EMI filter
  • Lower inductor current ripple than single PFC operation
  • Zero inductor current ripple at 50% duty cycle
  • TRENCHSTOP™ 5 WR5 IGBT enables high fsw, which allows to place the inductors on board
  • High efficiency up to 97.8% can be achieved
  • Easy and quick devices selection
  • Shorten development period
  • Reduced system costs
  • Smaller form factor

Applications

  • Commercial HVAC
  • Residential air conditioning: Smart (IoT) and efficient cooling
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL-PFC5KIKWWR5SYS
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BCR402W 12V LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System LED Lighting ; Lighting
View Details
Evaluation Boards - CYBLE-013025-PROG - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
4 suppliers
Evaluation Boards - BTS7010-1EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
RF, RFID, Wireless Evaluation Boards - BGA616BOARDIN-ND - DigiKey
Specs
Supported System Amplifier
Manufacturer INFINEON TECHNOLOGIES; Other
View Details