Infineon Technologies AG Evaluation Boards EVAL-M1-IM523

Description
This evaluation board is a complete power stage, powered by the CIPOS™ Mini 600 V, 17 A IM523-X6A equipped with MADK™ M1 20-pin interface connector to be used with the matching iMOTION™ MADK control boards. It is recommended to use it in systems with a mains voltage of 100 - 230 V AC and an inverter board output power of up to 900 W with active cooling. Summary of Features Ready to use power stage with 600 V IPM Output power up to 900 W On-board EMI filter and pass EMI standards EN55032 Over current/temperature protection RoHS compliant Benefits Get your motor running within one hour in combination with iMOTION™ MADK control boards Understand more about motor control in high voltage domain Applications Heating ventilation and air conditioning (HVAC) Home appliances Motor Control
Request a Quote Datasheet
Description
This evaluation board is a complete power stage, powered by the CIPOS™ Mini 600 V, 17 A IM523-X6A equipped with MADK™ M1 20-pin interface connector to be used with the matching iMOTION™ MADK control boards. It is recommended to use it in systems with a mains voltage of 100 - 230 V AC and an inverter board output power of up to 900 W with active cooling. Summary of Features Ready to use power stage with 600 V IPM Output power up to 900 W On-board EMI filter and pass EMI standards EN55032 Over current/temperature protection RoHS compliant Benefits Get your motor running within one hour in combination with iMOTION™ MADK control boards Understand more about motor control in high voltage domain Applications Heating ventilation and air conditioning (HVAC) Home appliances Motor Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL-M1-IM523 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL-M1-IM523
Evaluation Boards EVAL-M1-IM523
This evaluation board is a complete power stage, powered by the CIPOS™ Mini 600 V, 17 A IM523-X6A equipped with MADK™ M1 20-pin interface connector to be used with the matching iMOTION™ MADK control boards. It is recommended to use it in systems with a mains voltage of 100 - 230 V AC and an inverter board output power of up to 900 W with active cooling. Summary of Features Ready to use power stage with 600 V IPM Output power up to 900 W On-board EMI filter and pass EMI standards EN55032 Over current/temperature protection RoHS compliant Benefits Get your motor running within one hour in combination with iMOTION™ MADK control boards Understand more about motor control in high voltage domain Applications Heating ventilation and air conditioning (HVAC) Home appliances Motor Control

This evaluation board is a complete power stage, powered by the CIPOS™ Mini 600 V, 17 A IM523-X6A equipped with MADK™ M1 20-pin interface connector to be used with the matching iMOTION™ MADK control boards. It is recommended to use it in systems with a mains voltage of 100 - 230 V AC and an inverter board output power of up to 900 W with active cooling.


Summary of Features

  • Ready to use power stage with 600 V IPM
  • Output power up to 900 W
  • On-board EMI filter and pass EMI standards EN55032
  • Over current/temperature protection
  • RoHS compliant

Benefits

  • Get your motor running within one hour in combination with iMOTION™ MADK control boards
  • Understand more about motor control in high voltage domain

Applications

  • Heating ventilation and air conditioning (HVAC)
  • Home appliances
  • Motor Control
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL-M1-IM523
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - CY5682-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Evaluation Boards - BLDC-SHIELD_IFX007T - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY3654 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System USB 1.1 Host/Controller
View Details