Infineon Technologies AG Evaluation Boards EVAL_XDPS2221E_120W_3C

Description
The XDP™ XDPS2221E controller is an easy- to-use, highly integrated device including the multimode PFC controller, the hybrid-flyback (HFB) controller. The high level of integration for both PFC and HFB stages makes it the perfect choice for wide input – wide output applications. EVAL_XDPS2221E_120W_ 3C is only available on demand, please contact us here to place your request or receive more information. Summary of Features PFC + Hybrid-flyback + DC/DC-Buck Maximized peak efficiency above 95% Wide output voltage page for USB-PD 3.1 120 W output power CoolGaN™ swithes at PFC and half-bridge 3-port PD output with EZ-PD™ CCG7SC Benefits PFC + HFB combo control for PD charging Minimized standby power consumption Compliance to DoE Level VII Scalability from single- to multi-port List of Components: XDPS2221E GSD1623-N1 IGI65D1414A3M CYPD7171 Applications Battery chargers Complete system solutions for smart TVs Solutions for LED drivers USB-C adapters and chargers
Request a Quote Datasheet
Description
The XDP™ XDPS2221E controller is an easy- to-use, highly integrated device including the multimode PFC controller, the hybrid-flyback (HFB) controller. The high level of integration for both PFC and HFB stages makes it the perfect choice for wide input – wide output applications. EVAL_XDPS2221E_120W_ 3C is only available on demand, please contact us here to place your request or receive more information. Summary of Features PFC + Hybrid-flyback + DC/DC-Buck Maximized peak efficiency above 95% Wide output voltage page for USB-PD 3.1 120 W output power CoolGaN™ swithes at PFC and half-bridge 3-port PD output with EZ-PD™ CCG7SC Benefits PFC + HFB combo control for PD charging Minimized standby power consumption Compliance to DoE Level VII Scalability from single- to multi-port List of Components: XDPS2221E GSD1623-N1 IGI65D1414A3M CYPD7171 Applications Battery chargers Complete system solutions for smart TVs Solutions for LED drivers USB-C adapters and chargers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL_XDPS2221E_120W_3C - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL_XDPS2221E_120W_3C
Evaluation Boards EVAL_XDPS2221E_120W_3C
The XDP™ XDPS2221E controller is an easy- to-use, highly integrated device including the multimode PFC controller, the hybrid-flyback (HFB) controller. The high level of integration for both PFC and HFB stages makes it the perfect choice for wide input – wide output applications. EVAL_XDPS2221E_120W_ 3C is only available on demand, please contact us here to place your request or receive more information. Summary of Features PFC + Hybrid-flyback + DC/DC-Buck Maximized peak efficiency above 95% Wide output voltage page for USB-PD 3.1 120 W output power CoolGaN™ swithes at PFC and half-bridge 3-port PD output with EZ-PD™ CCG7SC Benefits PFC + HFB combo control for PD charging Minimized standby power consumption Compliance to DoE Level VII Scalability from single- to multi-port List of Components: XDPS2221E GSD1623-N1 IGI65D1414A3M CYPD7171 Applications Battery chargers Complete system solutions for smart TVs Solutions for LED drivers USB-C adapters and chargers

The XDP™ XDPS2221E controller is an easy- to-use, highly integrated device including the multimode PFC controller, the hybrid-flyback (HFB) controller. The high level of integration for both PFC and HFB stages makes it the perfect choice for wide input – wide output applications.

EVAL_XDPS2221E_120W_3C is only available on demand, please contact us here to place your request or receive more information.


Summary of Features

  • PFC + Hybrid-flyback + DC/DC-Buck
  • Maximized peak efficiency above 95%
  • Wide output voltage page for USB-PD 3.1
  • 120 W output power
  • CoolGaN™ swithes at PFC and half-bridge
  • 3-port PD output with EZ-PD™ CCG7SC

Benefits

  • PFC + HFB combo control for PD charging
  • Minimized standby power consumption
  • Compliance to DoE Level VII
  • Scalability from single- to multi-port

List of Components:

  • XDPS2221E
  • GSD1623-N1
  • IGI65D1414A3M
  • CYPD7171

Applications

  • Battery chargers
  • Complete system solutions for smart TVs
  • Solutions for LED drivers
  • USB-C adapters and chargers
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL_XDPS2221E_120W_3C
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

LED Development Tools - 2778757 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
3 suppliers
RF, RFID, Wireless Evaluation Boards - 448-CY5671-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Expansion Boards, Daughter Cards - 448-BTG7003A1EPWDBTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Evaluation Boards - BTF3050EJ DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details