Infineon Technologies AG Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3038 IRDC3038

Description
Manufacturer: Infineon Technologies Win Source Part Number: 777152-IRDC3038 Regulator Topology: Buck Voltage - Output: 2.5V Voltage - Input: 5V Main Purpose: DC/DC, Step Down Frequency - Switching: 200kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 8A Utilized IC / Part: IRU3038 Family Name: IRDC3038 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: July 26, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 777152-IRDC3038 Regulator Topology: Buck Voltage - Output: 2.5V Voltage - Input: 5V Main Purpose: DC/DC, Step Down Frequency - Switching: 200kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 8A Utilized IC / Part: IRU3038 Family Name: IRDC3038 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: July 26, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3038 - 777152-IRDC3038 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3038
777152-IRDC3038
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3038 777152-IRDC3038
Manufacturer: Infineon Technologies Win Source Part Number: 777152-IRDC3038 Regulator Topology: Buck Voltage - Output: 2.5V Voltage - Input: 5V Main Purpose: DC/DC, Step Down Frequency - Switching: 200kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 8A Utilized IC / Part: IRU3038 Family Name: IRDC3038 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: July 26, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 777152-IRDC3038
Regulator Topology: Buck
Voltage - Output: 2.5V
Voltage - Input: 5V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 200kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 8A
Utilized IC / Part: IRU3038
Family Name: IRDC3038
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: July 26, 2002
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 777152-IRDC3038
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - IRDC3038
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

JST Carrier Board for XBee Plugins - AS-ADP-JST-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation and Demonstration Boards and Kits - 448-CY8CKIT-007-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; Analog Voltmeter
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
LED Development Tools - 2576811 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details