Reference design board – 120 W x 2-channel class D audio power amplifier using the IRS2092S and IRF6645
Benefits
Potential Applications
IRF6645, IRS2092 - 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Win Source Part Number: 1009653-IRAUDAMP5
Category: Development Boards, Kits, Programmers>Evaluati
Package: Box
Standard Package: 1
Output Type: 2-Channel (Stereo)
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: IRF6645, IRS2092
Max Output Power x Channels @ Load: 170W x 2 @ 4Ohm
Board Type: Fully Populated
Voltage - Supply: ±25V ~ 35V
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8518.40.2000
Mfr: Infineon Technologies
Other Names: SP001574522
Base Product Number: IRAUDAMP5
BOARD DEMO IRS2092S/IRF6645
Audio IC Development Tools 120W x 2 Ch Class D IRS2092S IRF6645 BRD
| Infineon Technologies AG | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | IRAUDAMP5 | IRAUDAMP5-ND | 1009653-IRAUDAMP5 | IRAUDAMP5 | IRAUDAMP5 |
| Product Name | Evaluation Boards | Audio Amplifier Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers | Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards | Audio IC Development Tools |
| Category | Developement Board | Developement Board | Developement Board |