Infineon Technologies AG Evaluation Boards EVAL-M1-IM535

Description
Evaluation board for CIPOS™ Mini, features 600 V IM535-U6D The EVAL-M1-IM535 is an evaluation board to support customers during their first steps of designing applications with IM535-U6D Intelligent Power Module (IPM). As a part of iMOTION™ Modular Application Design Kit, the combination of this power board and matching control board EVAL-M1-101T creates an inverter system for evaluating the latest Infineon technologies. It features and demonstrates our CIPOS™ Mini IPM technology and Advanced Motion Control Engine (MCE 2.0) technology for permanent magnet motors drive over the full speed range. IM535-U6D, is one of the CIPOS™ Mini IPMs, which integrates a 3-phase inverter stage in a DIP 36x21D package. It incorporates TRENCHSTOP™ IGBT and anti-parallel diodes together with optimized SOI gate driver along with excellent thermal conduction and electrical isolation. Summary of Features Power stage to drive 3-phase motor 600 V blocking voltage IGBT 3 KW output power Standardized iMOTION™ MADK M1 platform interface CIPOS™ Mini IPM (30A) ROHS compliant Benefits Evaluate IM535-U6D Easy to start evaluation – shorter cycle time to final product UL certified package and temperature sensor Smaller foot print to allow smaller PCB High efficiency to save energy Applications Heating ventilation and air conditioning (HVAC) Motor Control Residential air conditioning: Smart (IoT) and efficient cooling Washing and drying Recommended board combination EVAL-M1-IM535 evaluation power board can be connected to EVAL-M1-101T controller board, which is powered by IMC101T-T038 iMOTION™ Motor Control IC featuring advanced Motor Control Engine (MCE), that enables state-of-the-art Sensorless Field Oriented Control (FOC) without need for any coding.
Request a Quote Datasheet
Description
Evaluation board for CIPOS™ Mini, features 600 V IM535-U6D The EVAL-M1-IM535 is an evaluation board to support customers during their first steps of designing applications with IM535-U6D Intelligent Power Module (IPM). As a part of iMOTION™ Modular Application Design Kit, the combination of this power board and matching control board EVAL-M1-101T creates an inverter system for evaluating the latest Infineon technologies. It features and demonstrates our CIPOS™ Mini IPM technology and Advanced Motion Control Engine (MCE 2.0) technology for permanent magnet motors drive over the full speed range. IM535-U6D, is one of the CIPOS™ Mini IPMs, which integrates a 3-phase inverter stage in a DIP 36x21D package. It incorporates TRENCHSTOP™ IGBT and anti-parallel diodes together with optimized SOI gate driver along with excellent thermal conduction and electrical isolation. Summary of Features Power stage to drive 3-phase motor 600 V blocking voltage IGBT 3 KW output power Standardized iMOTION™ MADK M1 platform interface CIPOS™ Mini IPM (30A) ROHS compliant Benefits Evaluate IM535-U6D Easy to start evaluation – shorter cycle time to final product UL certified package and temperature sensor Smaller foot print to allow smaller PCB High efficiency to save energy Applications Heating ventilation and air conditioning (HVAC) Motor Control Residential air conditioning: Smart (IoT) and efficient cooling Washing and drying Recommended board combination EVAL-M1-IM535 evaluation power board can be connected to EVAL-M1-101T controller board, which is powered by IMC101T-T038 iMOTION™ Motor Control IC featuring advanced Motor Control Engine (MCE), that enables state-of-the-art Sensorless Field Oriented Control (FOC) without need for any coding.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL-M1-IM535 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL-M1-IM535
Evaluation Boards EVAL-M1-IM535
Evaluation board for CIPOS™ Mini, features 600 V IM535-U6D The EVAL-M1-IM535 is an evaluation board to support customers during their first steps of designing applications with IM535-U6D Intelligent Power Module (IPM). As a part of iMOTION™ Modular Application Design Kit, the combination of this power board and matching control board EVAL-M1-101T creates an inverter system for evaluating the latest Infineon technologies. It features and demonstrates our CIPOS™ Mini IPM technology and Advanced Motion Control Engine (MCE 2.0) technology for permanent magnet motors drive over the full speed range. IM535-U6D, is one of the CIPOS™ Mini IPMs, which integrates a 3-phase inverter stage in a DIP 36x21D package. It incorporates TRENCHSTOP™ IGBT and anti-parallel diodes together with optimized SOI gate driver along with excellent thermal conduction and electrical isolation. Summary of Features Power stage to drive 3-phase motor 600 V blocking voltage IGBT 3 KW output power Standardized iMOTION™ MADK M1 platform interface CIPOS™ Mini IPM (30A) ROHS compliant Benefits Evaluate IM535-U6D Easy to start evaluation – shorter cycle time to final product UL certified package and temperature sensor Smaller foot print to allow smaller PCB High efficiency to save energy Applications Heating ventilation and air conditioning (HVAC) Motor Control Residential air conditioning: Smart (IoT) and efficient cooling Washing and drying Recommended board combination EVAL-M1-IM535 evaluation power board can be connected to EVAL-M1-101T controller board, which is powered by IMC101T-T038 iMOTION™ Motor Control IC featuring advanced Motor Control Engine (MCE), that enables state-of-the-art Sensorless Field Oriented Control (FOC) without need for any coding.

Evaluation board for CIPOS™ Mini, features 600 V IM535-U6D

The EVAL-M1-IM535 is an evaluation board to support customers during their first steps of designing applications with IM535-U6D Intelligent Power Module (IPM). As a part of iMOTION™ Modular Application Design Kit, the combination of this power board and matching control board EVAL-M1-101T creates an inverter system for evaluating the latest Infineon technologies. It features and demonstrates our CIPOS™ Mini IPM technology and Advanced Motion Control Engine (MCE 2.0) technology for permanent magnet motors drive over the full speed range.

IM535-U6D, is one of the CIPOS™ Mini IPMs, which integrates a 3-phase inverter stage in a DIP 36x21D package. It incorporates TRENCHSTOP™ IGBT and anti-parallel diodes together with optimized SOI gate driver along with excellent thermal conduction and electrical isolation.


Summary of Features

  • Power stage to drive 3-phase motor
  • 600 V blocking voltage IGBT
  • 3 KW output power
  • Standardized iMOTION™ MADK M1 platform interface
  • CIPOS™ Mini IPM (30A)
  • ROHS compliant

Benefits

  • Evaluate IM535-U6D
  • Easy to start evaluation – shorter cycle time to final product
  • UL certified package and temperature sensor
  • Smaller foot print to allow smaller PCB
  • High efficiency to save energy

Applications

  • Heating ventilation and air conditioning (HVAC)
  • Motor Control
  • Residential air conditioning: Smart (IoT) and efficient cooling
  • Washing and drying

Recommended board combination

EVAL-M1-IM535 evaluation power board can be connected to EVAL-M1-101T controller board, which is powered by IMC101T-T038 iMOTION™ Motor Control IC featuring advanced Motor Control Engine (MCE), that enables state-of-the-art Sensorless Field Oriented Control (FOC) without need for any coding.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL-M1-IM535
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BCR402W 24V LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System LED Lighting ; Lighting
View Details
Evaluation Boards - BOARD BTH50015-1LUA - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; Relays ; Power Distribution ; ECU power feeds
View Details
Evaluation Boards - BTS3080TF DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Microcontroller Development Tools - 2601113 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System CPU; USB Microcontroller
Manufacturer FX; Other
View Details
3 suppliers