Control Board for iMOTION™ Modular Application Design Kit (MADK)
EVAL-M1-301F is a Control Board for the iMOTION™ Modular Application Design Kit (MADK) platform. It is powered by the IMC301A-F064 iMOTION™ Motor Control IC featuring advanced Motor Control Engine (MCE), that enables state-of-the-art sensorless or sensor based Field Oriented Control (FOC), without need for any coding. IMC301A-F064 is a part of the iMOTION™ IMC300 series, which combines the well established iMOTION™ motor control IC platform with an additional Arm® Cortex® M0 based microcontroller.
This control board can be combined with any iMOTION™ MADK power board with M1 connector, to create a powerful motor inverter system.
Before setting up and running the motor control system, the user needs to download following files from the iMOTION™ Tools & Software:
IMC301A-F064 MCE Software Package, containing the latest MCE firmware image, corresponding default configuration files and release notes
MCEWizard and MCEDesigner PC tools which are required for system configuring, controlling, tuning and monitoring
User should check this page regularly for updates on MCE firmware or iMOTION™ PC tools. Please refer to the EVAL-M1-301F User Manual for more information. Get your motor running in less than 1 hour! EVAL-M1-301F, in combination with matching power boards from iMOTION™ MADK Platform, enables rapid prototyping of various inverterized motor control systems, for example fans, pumps and compressors.
Summary of Features
Field-proven Advanced Motion Control Engine (MCE)
Single-shunt or leg-shunt current measurement
Sensorless or hall based operation
Integrated protection features
Additonal MCU based on Arm® Cortex® M0 core
Galvanically isolated on-board-interface to MCE and MCU
Benefits
Easy motor parametrization and tuning using MCEWizard and MCEDesigner tools
Fast time to market – No coding required for motor and PFC control functions
Growing number of iMOTION™ MADK power boards with matching M1 platform interface
Full flexibility for custom communication and system functionality
Applications
Motor Control
Residential air conditioning: Smart (IoT) and efficient cooling
Control Board for iMOTION™ Modular Application Design Kit (MADK)
EVAL-M1-301F is a Control Board for the iMOTION™ Modular Application Design Kit (MADK) platform. It is powered by the IMC301A-F064 iMOTION™ Motor Control IC featuring advanced Motor Control Engine (MCE), that enables state-of-the-art sensorless or sensor based Field Oriented Control (FOC), without need for any coding. IMC301A-F064 is a part of the iMOTION™ IMC300 series, which combines the well established iMOTION™ motor control IC platform with an additional Arm® Cortex® M0 based microcontroller.
This control board can be combined with any iMOTION™ MADK power board with M1 connector, to create a powerful motor inverter system.
Before setting up and running the motor control system, the user needs to download following files from the iMOTION™ Tools & Software:
- IMC301A-F064 MCE Software Package, containing the latest MCE firmware image, corresponding default configuration files and release notes
- MCEWizard and MCEDesigner PC tools which are required for system configuring, controlling, tuning and monitoring
User should check this page regularly for updates on MCE firmware or iMOTION™ PC tools. Please refer to the EVAL-M1-301F User Manual for more information. Get your motor running in less than 1 hour! EVAL-M1-301F, in combination with matching power boards from iMOTION™ MADK Platform, enables rapid prototyping of various inverterized motor control systems, for example fans, pumps and compressors.
Summary of Features
- Field-proven Advanced Motion Control Engine (MCE)
- Single-shunt or leg-shunt current measurement
- Sensorless or hall based operation
- Integrated protection features
- Additonal MCU based on Arm® Cortex® M0 core
- Galvanically isolated on-board-interface to MCE and MCU
Benefits
- Easy motor parametrization and tuning using MCEWizard and MCEDesigner tools
- Fast time to market – No coding required for motor and PFC control functions
- Growing number of iMOTION™ MADK power boards with matching M1 platform interface
- Full flexibility for custom communication and system functionality
Applications
- Motor Control
- Residential air conditioning: Smart (IoT) and efficient cooling