Infineon Technologies AG Evaluation Boards EVAL_TLE9180D-31QK

Description
This evaluation board has the purpose to quickly get familiar with the gate driver IC TLE9180D-31QK and evaluate the functions. The board can be operated at an input voltage range from 12 V up to 48 V DC. Summary of Features Main board with the 3-phase gate driver IC, MOSFET power stage and auxiliary components Pre-flashed microcontroller board using the Infineon XC2785X-104F to establish a communication link between the driver IC and the PC USB cable to connect the microcontroller to a PC Graphical user interface for register easy access to the driver IC (available for Microsoft Windows only) Potential Applications 48 V motor drives Cooling fans Water pump Oil Pump HVAC compressor Commercial and agricultural vehicles Access to complete technical documentation including application notes and design tools: Please register under myinfineon.com with your company e-mail address Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our myICP portal Send login name to: motordriver@infineon .com Automated update service will be provided for new documents once you are registered Full registration process might take up to 24h to be completed (due to different time zones)
Request a Quote Datasheet
Description
This evaluation board has the purpose to quickly get familiar with the gate driver IC TLE9180D-31QK and evaluate the functions. The board can be operated at an input voltage range from 12 V up to 48 V DC. Summary of Features Main board with the 3-phase gate driver IC, MOSFET power stage and auxiliary components Pre-flashed microcontroller board using the Infineon XC2785X-104F to establish a communication link between the driver IC and the PC USB cable to connect the microcontroller to a PC Graphical user interface for register easy access to the driver IC (available for Microsoft Windows only) Potential Applications 48 V motor drives Cooling fans Water pump Oil Pump HVAC compressor Commercial and agricultural vehicles Access to complete technical documentation including application notes and design tools: Please register under myinfineon.com with your company e-mail address Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our myICP portal Send login name to: motordriver@infineon .com Automated update service will be provided for new documents once you are registered Full registration process might take up to 24h to be completed (due to different time zones)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL_TLE9180D-31QK - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL_TLE9180D-31QK
Evaluation Boards EVAL_TLE9180D-31QK
This evaluation board has the purpose to quickly get familiar with the gate driver IC TLE9180D-31QK and evaluate the functions. The board can be operated at an input voltage range from 12 V up to 48 V DC. Summary of Features Main board with the 3-phase gate driver IC, MOSFET power stage and auxiliary components Pre-flashed microcontroller board using the Infineon XC2785X-104F to establish a communication link between the driver IC and the PC USB cable to connect the microcontroller to a PC Graphical user interface for register easy access to the driver IC (available for Microsoft Windows only) Potential Applications 48 V motor drives Cooling fans Water pump Oil Pump HVAC compressor Commercial and agricultural vehicles Access to complete technical documentation including application notes and design tools: Please register under myinfineon.com with your company e-mail address Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our myICP portal Send login name to: motordriver@infineon .com Automated update service will be provided for new documents once you are registered Full registration process might take up to 24h to be completed (due to different time zones)

This evaluation board has the purpose to quickly get familiar with the gate driver IC TLE9180D-31QK and evaluate the functions. The board can be operated at an input voltage range from 12 V up to 48 V DC.


Summary of Features

  • Main board with the 3-phase gate driver IC, MOSFET power stage and auxiliary components
  • Pre-flashed microcontroller board using the Infineon XC2785X-104F to establish a communication link between the driver IC and the PC
  • USB cable to connect the microcontroller to a PC
  • Graphical user interface for register easy access to the driver IC (available for Microsoft Windows only)

Potential Applications

  • 48 V motor drives
  • Cooling fans
  • Water pump
  • Oil Pump
  • HVAC compressor
  • Commercial and agricultural vehicles

Access to complete technical documentation including application notes and design tools:

  1. Please register under myinfineon.com with your company e-mail address
  2. Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our myICP portal
  3. Send login name to: motordriver@infineon.com
  4. Automated update service will be provided for new documents once you are registered
  5. Full registration process might take up to 24h to be completed (due to different time zones)
Supplier's Site
Development Boards, Kits, Programmers- Evaluation Boards -Evaluation and Demonstration Boards and Kits -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers- Evaluation Boards -Evaluation and Demonstration Boards and Kits
Development Boards, Kits, Programmers- Evaluation Boards -Evaluation and Demonstration Boards and Kits
Manufacturer: Infineon Technologies Category: Development Boards, Kits, Programmers- Evaluation Boards -Evaluation and Demonstration Boards and Kits Package: Box Product Status: Active Type: Power Management Function: Gate Driver Utilized IC / Part: TLE9180D-31QK Supplied Contents: Board(s) Secondary Attributes: SPI Interface Base Product Number: TLE9180D

Manufacturer: Infineon Technologies
Category: Development Boards, Kits, Programmers- Evaluation Boards -Evaluation and Demonstration Boards and Kits
Package: Box
Product Status: Active
Type: Power Management
Function: Gate Driver
Utilized IC / Part: TLE9180D-31QK
Supplied Contents: Board(s)
Secondary Attributes: SPI Interface
Base Product Number: TLE9180D

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number EVAL_TLE9180D-31QK
Product Name Evaluation Boards Development Boards, Kits, Programmers- Evaluation Boards -Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY8CKIT-062S4 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Smart home, Home appliances, Cordless power tools, Healthcare and lifestyle
Ports USB
View Details
4 suppliers
Power, Motor & Robotics Development Tools - 2326819 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
4 suppliers
Programmers, Emulators, and Debuggers - 448-CYBT-343026-PROG-ND - DigiKey
Specs
Development Tool Circuit Emulator (optional feature); Debugger / Debug Probe (optional feature)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers
Evaluation Boards - 48V FLYBACK DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details