iMOTION™ MADK Evaluation board for TRENCHSTOP™ RCD2 IGBT
The EVAL-M7-HVIGBT-INV is a power board for the iMOTION™ Modular Application Design Kit (MADK) platform. It implements a three phase inverter and is based on the latest generation of TRENCHSTOP™ IGBTs.
This power board together with a matching iMOTION™ MADK control board with M7 connector, create a wide portfolio of 3-phase inverter options, scalable in power ratings and operating voltages.
Get your motor running in less than 1 hour! EVAL-M7-D111T, in combination with matching power boards from iMOTION™ MADK Platform, enables rapid prototyping of various inverterized motor control systems, for example fans, pumps and compressors.
Summary of Features
Ready to use power stage to drive 3-phase motor
Reverse conducting IGBT with max. 600 V
Nominal input voltage 220 Vac
Maximum 200W output power without cooling
On board EMI filter
Test pads with hooks to attach standard oscilloscope probes
Standard MADK M7 32pin interface connector
Benefits
Evaluate 600 V RC-D2 together with the driver IMD110
Get your motor running within one hour in combination with EVAL-M7-D111T
Learn more about motor control in high voltage domain
Cost efficient inverter design
High electrical robustness
Very good EMI performance
Applications
Home appliances
Power tools
iMOTION™ MADK Evaluation board for TRENCHSTOP™ RCD2 IGBT
The EVAL-M7-HVIGBT-INV is a power board for the iMOTION™ Modular Application Design Kit (MADK) platform. It implements a three phase inverter and is based on the latest generation of TRENCHSTOP™ IGBTs.
This power board together with a matching iMOTION™ MADK control board with M7 connector, create a wide portfolio of 3-phase inverter options, scalable in power ratings and operating voltages.
Get your motor running in less than 1 hour! EVAL-M7-D111T, in combination with matching power boards from iMOTION™ MADK Platform, enables rapid prototyping of various inverterized motor control systems, for example fans, pumps and compressors.
Summary of Features
- Ready to use power stage to drive 3-phase motor
- Reverse conducting IGBT with max. 600 V
- Nominal input voltage 220 Vac
- Maximum 200W output power without cooling
- On board EMI filter
- Test pads with hooks to attach standard oscilloscope probes
- Standard MADK M7 32pin interface connector
Benefits
- Evaluate 600 V RC-D2 together with the driver IMD110
- Get your motor running within one hour in combination with EVAL-M7-D111T
- Learn more about motor control in high voltage domain
- Cost efficient inverter design
- High electrical robustness
- Very good EMI performance
Applications
- Home appliances
- Power tools