Infineon Technologies AG Audio Amplifier Evaluation Boards IRAUDAMP11

Description
IRF6665, IRS2053M - 3-Channel Output Class D Audio Amplifier Evaluation Board
Request a Quote Datasheet
Description
IRF6665, IRS2053M - 3-Channel Output Class D Audio Amplifier Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifier Evaluation Boards - IRAUDAMP11-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifier Evaluation Boards
IRAUDAMP11-ND
Audio Amplifier Evaluation Boards IRAUDAMP11-ND
IRF6665, IRS2053M - 3-Channel Output Class D Audio Amplifier Evaluation Board

IRF6665, IRS2053M - 3-Channel Output Class D Audio Amplifier Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers - 1065659-IRAUDAMP11 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
1065659-IRAUDAMP11
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers 1065659-IRAUDAMP11
Win Source Part Number: 1065659-IRAUDAMP11 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Package: Box Standard Package: 1 Output Type: 3-Channel Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: IRF6665, IRS2053M Max Output Power x Channels @ Load: 170W x 3 @ 4Ohm Board Type: Fully Populated Voltage - Supply: ±25V ~ 35V ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Infineon Technologies Other Names: SP001563042 Base Product Number: IRAUDAMP Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1065659-IRAUDAMP11
Category: Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Package: Box
Standard Package: 1
Output Type: 3-Channel
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: IRF6665, IRS2053M
Max Output Power x Channels @ Load: 170W x 3 @ 4Ohm
Board Type: Fully Populated
Voltage - Supply: ±25V ~ 35V
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Infineon Technologies
Other Names: SP001563042
Base Product Number: IRAUDAMP
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
IRAUDAMP11
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards IRAUDAMP11
BOARD REF DESIGN 3CH AUDIO AMP

BOARD REF DESIGN 3CH AUDIO AMP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number IRAUDAMP11-ND 1065659-IRAUDAMP11 IRAUDAMP11
Product Name Audio Amplifier Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
Manufacturer INFINEON TECHNOLOGIES; Other
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1887118 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB for AVA-5R183+ (With CONN) - TB-AVA-5R183C+ - Mini-Circuits
Specs
Category Developement Board
View Details
HYT Evaluation Box - HYT Evaluation Box - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details