EVAL_TDA38806_3.3VOU
T demonstrates the capability of the compact, versatile, high performance, and easy-to-use TDA38806 point of load regulator that use a proprietary COT that delivers fast transient response required for demanding applications in server, AI, datacom, telecom and storage markets.
The board features Vin = +12 V, Vout = 3.3 V, Fsw = 600 - 2000 KHz at Iout 0 to 6 A.
Summary of Features
Wide input voltage range
No external compensation
Supports both FCCM and DEM mode
Programmable Fsw
Soft start
OCP limit
Enhanced protection features
Vin = +12 V, Vout = 3.3 V
Fsw = 600 - 2000 KHz at Iout 0 to 6 A
Benefits
Support diverse end-applications
Compact design
No external components
Efficiency at light/full load
Robust design and reliability
List of components:
TDA38806
Potential Applications
Distributed point of load power architectures
Applications
Data center and AI data center solutions
EVAL_TDA38806_3.3VOUT demonstrates the capability of the compact, versatile, high performance, and easy-to-use TDA38806 point of load regulator that use a proprietary COT that delivers fast transient response required for demanding applications in server, AI, datacom, telecom and storage markets.
The board features Vin = +12 V, Vout = 3.3 V, Fsw = 600 - 2000 KHz at Iout 0 to 6 A.
Summary of Features
- Wide input voltage range
- No external compensation
- Supports both FCCM and DEM mode
- Programmable Fsw
- Soft start
- OCP limit
- Enhanced protection features
- Vin = +12 V, Vout = 3.3 V
- Fsw = 600 - 2000 KHz at Iout 0 to 6 A
Benefits
- Support diverse end-applications
- Compact design
- No external components
- Efficiency at light/full load
- Robust design and reliability
List of components:
Potential Applications
- Distributed point of load power architectures
Applications
- Data center and AI data center solutions