Infineon Technologies AG Evaluation Boards GS-EVB-AUD-BUNDLE2-GS

Description
This bundle includes a 400 W (200 W stereo) class D amplifier (GS-EVB-AUD-AMP2-GS) and companion switched-mode power supply with PFC (GS-EVB-AUD-SMPS2-GS ). The high-performance class D stereo amplifier is configured to allow for both open and closed loop operations, with various standard audio source inputs. The class D output stage of the audio amplifier features a CoolGaN™ power transistor 100 V device. Summary of Features 200 W / channel into 8 Ω 300 W / channel into 4 Ω Universal AC line input vol (85 V–264 V) +/-32 VDC regulated output voltage Benefits Full-load efficiency > 96% Low THD+N < 0.03% Improved thermal performance 20% volume reduction Applications Audio amplifier solutions
Request a Quote
Description
This bundle includes a 400 W (200 W stereo) class D amplifier (GS-EVB-AUD-AMP2-GS) and companion switched-mode power supply with PFC (GS-EVB-AUD-SMPS2-GS ). The high-performance class D stereo amplifier is configured to allow for both open and closed loop operations, with various standard audio source inputs. The class D output stage of the audio amplifier features a CoolGaN™ power transistor 100 V device. Summary of Features 200 W / channel into 8 Ω 300 W / channel into 4 Ω Universal AC line input vol (85 V–264 V) +/-32 VDC regulated output voltage Benefits Full-load efficiency > 96% Low THD+N < 0.03% Improved thermal performance 20% volume reduction Applications Audio amplifier solutions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - GS-EVB-AUD-BUNDLE2-GS - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
GS-EVB-AUD-BUNDLE2-GS
Evaluation Boards GS-EVB-AUD-BUNDLE2-GS
This bundle includes a 400 W (200 W stereo) class D amplifier (GS-EVB-AUD-AMP2-GS) and companion switched-mode power supply with PFC (GS-EVB-AUD-SMPS2-GS ). The high-performance class D stereo amplifier is configured to allow for both open and closed loop operations, with various standard audio source inputs. The class D output stage of the audio amplifier features a CoolGaN™ power transistor 100 V device. Summary of Features 200 W / channel into 8 Ω 300 W / channel into 4 Ω Universal AC line input vol (85 V–264 V) +/-32 VDC regulated output voltage Benefits Full-load efficiency > 96% Low THD+N < 0.03% Improved thermal performance 20% volume reduction Applications Audio amplifier solutions

This bundle includes a 400 W (200 W stereo) class D amplifier (GS-EVB-AUD-AMP2-GS) and companion switched-mode power supply with PFC (GS-EVB-AUD-SMPS2-GS). The high-performance class D stereo amplifier is configured to allow for both open and closed loop operations, with various standard audio source inputs. The class D output stage of the audio amplifier features a CoolGaN™ power transistor 100 V device.


Summary of Features

  • 200 W / channel into 8 Ω
  • 300 W / channel into 4 Ω
  • Universal AC line input vol (85 V–264 V)
  • +/-32 VDC regulated output voltage

Benefits

  • Full-load efficiency > 96%
  • Low THD+N < 0.03%
  • Improved thermal performance
  • 20% volume reduction

Applications

  • Audio amplifier solutions
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number GS-EVB-AUD-BUNDLE2-GS
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 448-BTS70902EPLDAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Evaluation and Demonstration Boards and Kits - CY4606-ND - DigiKey
Specs
Category Developement Board
Supported System USB 2.0 Hub
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Evaluation Boards - CY7113 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Docks
Ports USB
View Details
3 suppliers