Win Source Part Number: 988061-EVALM7LVMOSIN
Category: Development Boards, Kits, Programmers>Evaluati
Series: OptiMOS™
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Utilized IC / Part: IPD033N06N
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Infineon Technologies
Other Names: 448-EVALM7LVMOSINVTO
InfineonEVALM7LVMOSI
IPD033N06N Motor Controller/Driver Power Management Evaluation Board
EVALUATION BOARD, MOTOR CONTROL ROHS COMPLIANT: YES
EVAL BOARD FOR IPD033N06N
| Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 988061-EVALM7LVMOSINVTOBO1 | 2491390 | 448-EVALM7LVMOSINVTOBO1-ND | 28AK9585 | EVALM7LVMOSINVTOBO1 |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Power, Motor & Robotics Development Tools | Evaluation and Demonstration Boards and Kits | Evaluation Board, Motor Control Rohs Compliant Infineon | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Development Suite / Kit | Developement Board | Developement Board | Developement Board |