Infineon Technologies AG Evaluation Boards EVALPFC2-ICE2PCS01

Description
The evaluation board is a 300W power factor correction (PFC) circuit with 85~265VAC universal input and 393VDC fixed output. Boost converter topology is employed in this board. The continuous conduction mode (CCM) PFC controller ICE2PCS01 is employed in this board to achieve the unity power factor. The switching frequency is programmable by external resistor at one pin. There are various protection features incorporated to ensure safe system operation conditions. The device has a unique soft-start function which limits the start up inrush current thus reducing the stress on the boost diode. To improve the efficiency, the third generation CoolMOS™ is used as the power switch due to its lowest area specific Rdson. High voltage Silicon Carbide (SiC) Schottky diode thinQ!™ is used as PFC boost diode. Because of its ideal reverse recovery behavior, SiC Schottky diode is extremely suitable for high frequency CCM PFC application. Summary of Features Ease of Use with Few External Components Supports Wide Range Average Current Control External Current and Voltage Loop Compensation for Greater User Flexibility Programmable Operating/Switching Frequency (50kHz - 250kHz) Max Duty Cycle of 95% (at 25°C) at 125kHz Trimmed Internal Reference Voltage (3V+2% at 25°C) VCC Under-Voltage Lockout Cycle by Cycle Peak Current Limiting Output Over-Voltage Protection Open Loop Detection Enhanced Dynamic Response Short Startup (SoftStart) duration Fulfills Class D Requirements of IEC 1000-3-2 Soft Overcurrent Protection Potential Applications PC silverbox, Server PSU and industrial SMPS
Request a Quote Datasheet
Description
The evaluation board is a 300W power factor correction (PFC) circuit with 85~265VAC universal input and 393VDC fixed output. Boost converter topology is employed in this board. The continuous conduction mode (CCM) PFC controller ICE2PCS01 is employed in this board to achieve the unity power factor. The switching frequency is programmable by external resistor at one pin. There are various protection features incorporated to ensure safe system operation conditions. The device has a unique soft-start function which limits the start up inrush current thus reducing the stress on the boost diode. To improve the efficiency, the third generation CoolMOS™ is used as the power switch due to its lowest area specific Rdson. High voltage Silicon Carbide (SiC) Schottky diode thinQ!™ is used as PFC boost diode. Because of its ideal reverse recovery behavior, SiC Schottky diode is extremely suitable for high frequency CCM PFC application. Summary of Features Ease of Use with Few External Components Supports Wide Range Average Current Control External Current and Voltage Loop Compensation for Greater User Flexibility Programmable Operating/Switching Frequency (50kHz - 250kHz) Max Duty Cycle of 95% (at 25°C) at 125kHz Trimmed Internal Reference Voltage (3V+2% at 25°C) VCC Under-Voltage Lockout Cycle by Cycle Peak Current Limiting Output Over-Voltage Protection Open Loop Detection Enhanced Dynamic Response Short Startup (SoftStart) duration Fulfills Class D Requirements of IEC 1000-3-2 Soft Overcurrent Protection Potential Applications PC silverbox, Server PSU and industrial SMPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVALPFC2-ICE2PCS01 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVALPFC2-ICE2PCS01
Evaluation Boards EVALPFC2-ICE2PCS01
The evaluation board is a 300W power factor correction (PFC) circuit with 85~265VAC universal input and 393VDC fixed output. Boost converter topology is employed in this board. The continuous conduction mode (CCM) PFC controller ICE2PCS01 is employed in this board to achieve the unity power factor. The switching frequency is programmable by external resistor at one pin. There are various protection features incorporated to ensure safe system operation conditions. The device has a unique soft-start function which limits the start up inrush current thus reducing the stress on the boost diode. To improve the efficiency, the third generation CoolMOS™ is used as the power switch due to its lowest area specific Rdson. High voltage Silicon Carbide (SiC) Schottky diode thinQ!™ is used as PFC boost diode. Because of its ideal reverse recovery behavior, SiC Schottky diode is extremely suitable for high frequency CCM PFC application. Summary of Features Ease of Use with Few External Components Supports Wide Range Average Current Control External Current and Voltage Loop Compensation for Greater User Flexibility Programmable Operating/Switching Frequency (50kHz - 250kHz) Max Duty Cycle of 95% (at 25°C) at 125kHz Trimmed Internal Reference Voltage (3V+2% at 25°C) VCC Under-Voltage Lockout Cycle by Cycle Peak Current Limiting Output Over-Voltage Protection Open Loop Detection Enhanced Dynamic Response Short Startup (SoftStart) duration Fulfills Class D Requirements of IEC 1000-3-2 Soft Overcurrent Protection Potential Applications PC silverbox, Server PSU and industrial SMPS

The evaluation board is a 300W power factor correction (PFC) circuit with 85~265VAC universal input and 393VDC fixed output. Boost converter topology is employed in this board. The continuous conduction mode (CCM) PFC controller ICE2PCS01 is employed in this board to achieve the unity power factor. The switching frequency is programmable by external resistor at one pin. There are various protection features incorporated to ensure safe system operation conditions. The device has a unique soft-start function which limits the start up inrush current thus reducing the stress on the boost diode. To improve the efficiency, the third generation CoolMOS™ is used as the power switch due to its lowest area specific Rdson. High voltage Silicon Carbide (SiC) Schottky diode thinQ!™ is used as PFC boost diode. Because of its ideal reverse recovery behavior, SiC Schottky diode is extremely suitable for high frequency CCM PFC application.


Summary of Features

  • Ease of Use with Few External Components
  • Supports Wide Range
  • Average Current Control
  • External Current and Voltage Loop Compensation for Greater User Flexibility
  • Programmable Operating/Switching Frequency
  • (50kHz - 250kHz)
  • Max Duty Cycle of 95% (at 25°C) at 125kHz
  • Trimmed Internal Reference Voltage (3V+2% at 25°C)
  • VCC Under-Voltage Lockout
  • Cycle by Cycle Peak Current Limiting
  • Output Over-Voltage Protection
  • Open Loop Detection
  • Enhanced Dynamic Response
  • Short Startup (SoftStart) duration
  • Fulfills Class D Requirements of IEC 1000-3-2
  • Soft Overcurrent Protection

Potential Applications

PC silverbox, Server PSU and industrial SMPS

Supplier's Site
Evaluation and Demonstration Boards and Kits - EVALPFC2-ICE2PCS01IN-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
EVALPFC2-ICE2PCS01IN-ND
Evaluation and Demonstration Boards and Kits EVALPFC2-ICE2PCS01IN-ND
ICE2PS01 Power Factor Correction Power Management Evaluation Board

ICE2PS01 Power Factor Correction Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVALPFC2-ICE2PCS01 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVALPFC2-ICE2PCS01
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVALPFC2-ICE2PCS01
BOARD DEMO 300/500W CCM-PFC SMPS

BOARD DEMO 300/500W CCM-PFC SMPS

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number EVALPFC2-ICE2PCS01 EVALPFC2-ICE2PCS01IN-ND EVALPFC2-ICE2PCS01
Product Name Evaluation Boards Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BOARD BTH50015-1LUA - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; Relays ; Power Distribution ; ECU power feeds
View Details
Communication & Wireless Development Tools - 2601126 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Programmer
Ports Wireless
View Details
4 suppliers
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-020-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers