Infineon Technologies AG Evaluation Boards EVAL_TDA38812_1VOUT

Description
Evaluation board featuring 20 A synchronous buck regulator with FAST COT control, adjustable current limit and voltage tracking The evaluation board EVAL_TDA38812_1VOUT demonstrates the capability of the compact, versatile, high performance, and easy to use TDA38812 point of load regulator that use a proprietary COT that delivers fast transient response required for demanding applications in Server, AI, datacom, telecom and storage markets. The board features VIN = +12 V, VOUT = 1 V, Fsw = 600 KHz - 1000 KHz at Iout 0 to 20 A Summary of Features Wide input voltage range No external compensation Supports both FCCM and DEM mode Programmable Fsw Soft start OCP limit Enhanced protection features Benefits Support diverse end applications Compact design No external components Efficiency at light/full load Robust design and reliability Potential Applications Distributed point of load power architectures List of components TDA38812 Applications Data center and AI data center solutions
Request a Quote Datasheet
Description
Evaluation board featuring 20 A synchronous buck regulator with FAST COT control, adjustable current limit and voltage tracking The evaluation board EVAL_TDA38812_1VOUT demonstrates the capability of the compact, versatile, high performance, and easy to use TDA38812 point of load regulator that use a proprietary COT that delivers fast transient response required for demanding applications in Server, AI, datacom, telecom and storage markets. The board features VIN = +12 V, VOUT = 1 V, Fsw = 600 KHz - 1000 KHz at Iout 0 to 20 A Summary of Features Wide input voltage range No external compensation Supports both FCCM and DEM mode Programmable Fsw Soft start OCP limit Enhanced protection features Benefits Support diverse end applications Compact design No external components Efficiency at light/full load Robust design and reliability Potential Applications Distributed point of load power architectures List of components TDA38812 Applications Data center and AI data center solutions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL_TDA38812_1VOUT - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL_TDA38812_1VOUT
Evaluation Boards EVAL_TDA38812_1VOUT
Evaluation board featuring 20 A synchronous buck regulator with FAST COT control, adjustable current limit and voltage tracking The evaluation board EVAL_TDA38812_1VOUT demonstrates the capability of the compact, versatile, high performance, and easy to use TDA38812 point of load regulator that use a proprietary COT that delivers fast transient response required for demanding applications in Server, AI, datacom, telecom and storage markets. The board features VIN = +12 V, VOUT = 1 V, Fsw = 600 KHz - 1000 KHz at Iout 0 to 20 A Summary of Features Wide input voltage range No external compensation Supports both FCCM and DEM mode Programmable Fsw Soft start OCP limit Enhanced protection features Benefits Support diverse end applications Compact design No external components Efficiency at light/full load Robust design and reliability Potential Applications Distributed point of load power architectures List of components TDA38812 Applications Data center and AI data center solutions

Evaluation board featuring 20 A synchronous buck regulator with FAST COT control, adjustable current limit and voltage tracking

The evaluation board EVAL_TDA38812_1VOUT demonstrates the capability of the compact, versatile, high performance, and easy to use TDA38812 point of load regulator that use a proprietary COT that delivers fast transient response required for demanding applications in Server, AI, datacom, telecom and storage markets. The board features VIN = +12 V, VOUT = 1 V, Fsw = 600 KHz - 1000 KHz at Iout 0 to 20 A


Summary of Features

  • Wide input voltage range
  • No external compensation
  • Supports both FCCM and DEM mode
  • Programmable Fsw
  • Soft start
  • OCP limit
  • Enhanced protection features

Benefits

  • Support diverse end applications
  • Compact design
  • No external components
  • Efficiency at light/full load
  • Robust design and reliability

Potential Applications

  • Distributed point of load power architectures

List of components

  • TDA38812

Applications

  • Data center and AI data center solutions
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL_TDA38812_1VOUT
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products