Infineon Technologies AG Evaluation Boards EVAL_XDP710_V2

Description
This board features the XDP710-002, a wide input voltage range Hot-swap controller to provide controlled turn-on of the FETs to reduce the inrush current on capacitive load. In conjunction with the module EVAL_XDP710_FET, it allows for testing of controlled turn-on of N-Channel MOSFETs in various footprints with option to add multiple FETs in parallel for higher power levels. Summary of Features Easy input and output connections Provides PMBus™ interface Per pin diagnostics Wide input voltage range On board capacitive load Fault, warning, power good LEDs Benefits Various MOSFET package selection Easy paralleling of MOSFET Port for XDP designer dongle Easy device address selection Easy mode configuration Configurable 3.3 V/5 V bias On board I2C pullups Potential Applications AI, ML, GPU accelerator cards Power distribution systems Servers SMPS Switch Mode Power Supply Telecom List of components: Hot Swap controller XDP™ in 29 lead (6mm x6mm) VQFN package (XDP710-002) 100V OptiMOS™ 5 power MOSFET in TOLL (IPT015N10N5) 60 V N-channel enhancement mode FET in SOT-23 (2N7002) -60 V P-channel enhancement mode FET in SC-59 (BSR315P)
Request a Quote Datasheet
Description
This board features the XDP710-002, a wide input voltage range Hot-swap controller to provide controlled turn-on of the FETs to reduce the inrush current on capacitive load. In conjunction with the module EVAL_XDP710_FET, it allows for testing of controlled turn-on of N-Channel MOSFETs in various footprints with option to add multiple FETs in parallel for higher power levels. Summary of Features Easy input and output connections Provides PMBus™ interface Per pin diagnostics Wide input voltage range On board capacitive load Fault, warning, power good LEDs Benefits Various MOSFET package selection Easy paralleling of MOSFET Port for XDP designer dongle Easy device address selection Easy mode configuration Configurable 3.3 V/5 V bias On board I2C pullups Potential Applications AI, ML, GPU accelerator cards Power distribution systems Servers SMPS Switch Mode Power Supply Telecom List of components: Hot Swap controller XDP™ in 29 lead (6mm x6mm) VQFN package (XDP710-002) 100V OptiMOS™ 5 power MOSFET in TOLL (IPT015N10N5) 60 V N-channel enhancement mode FET in SOT-23 (2N7002) -60 V P-channel enhancement mode FET in SC-59 (BSR315P)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - EVAL_XDP710_V2 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
EVAL_XDP710_V2
Evaluation Boards EVAL_XDP710_V2
This board features the XDP710-002, a wide input voltage range Hot-swap controller to provide controlled turn-on of the FETs to reduce the inrush current on capacitive load. In conjunction with the module EVAL_XDP710_FET, it allows for testing of controlled turn-on of N-Channel MOSFETs in various footprints with option to add multiple FETs in parallel for higher power levels. Summary of Features Easy input and output connections Provides PMBus™ interface Per pin diagnostics Wide input voltage range On board capacitive load Fault, warning, power good LEDs Benefits Various MOSFET package selection Easy paralleling of MOSFET Port for XDP designer dongle Easy device address selection Easy mode configuration Configurable 3.3 V/5 V bias On board I2C pullups Potential Applications AI, ML, GPU accelerator cards Power distribution systems Servers SMPS Switch Mode Power Supply Telecom List of components: Hot Swap controller XDP™ in 29 lead (6mm x6mm) VQFN package (XDP710-002) 100V OptiMOS™ 5 power MOSFET in TOLL (IPT015N10N5) 60 V N-channel enhancement mode FET in SOT-23 (2N7002) -60 V P-channel enhancement mode FET in SC-59 (BSR315P)

This board features the XDP710-002, a wide input voltage range Hot-swap controller to provide controlled turn-on of the FETs to reduce the inrush current on capacitive load. In conjunction with the module EVAL_XDP710_FET, it allows for testing of controlled turn-on of N-Channel MOSFETs in various footprints with option to add multiple FETs in parallel for higher power levels.


Summary of Features

  • Easy input and output connections
  • Provides PMBus™ interface
  • Per pin diagnostics
  • Wide input voltage range
  • On board capacitive load
  • Fault, warning, power good LEDs

Benefits

  • Various MOSFET package selection
  • Easy paralleling of MOSFET
  • Port for XDP designer dongle
  • Easy device address selection
  • Easy mode configuration
  • Configurable 3.3 V/5 V bias
  • On board I2C pullups

Potential Applications

  • AI, ML, GPU accelerator cards
  • Power distribution systems
  • Servers
  • SMPS Switch Mode Power Supply
  • Telecom

List of components:

  • Hot Swap controller XDP™ in 29 lead (6mm x6mm) VQFN package
    (XDP710-002)
  • 100V OptiMOS™ 5 power MOSFET in TOLL
    (IPT015N10N5)
  • 60 V N-channel enhancement mode FET in SOT-23
    (2N7002)
  • -60 V P-channel enhancement mode FET in SC-59
    (BSR315P)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number EVAL_XDP710_V2
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 448-BTS70102EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-030-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Expansion Boards, Daughter Cards - 448-BLDCSHIELDIFX007TTOBO1-ND - DigiKey
Specs
Supported System Motor Controller/Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
RF, RFID, Wireless Evaluation Boards - 448-BGA725L6BOARDTOBO1-ND - DigiKey
Specs
Supported System Amplifier
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers