Infineon Technologies AG Evaluation Boards FM4-216-ETHERNET

Description
FM4-216-ETHERNET Arm® Cortex®-M4 MCU Development Kit with Ethernet, CAN and USB Host The FM4-216-ETHERNET is a development platform for developing applications using the Arm® Cortex®-M4-based FM4 S6E2CC MCU. This board provides a variety of peripherals for evaluating different modules of the MCU, including Ethernet, CAN and USB Host . Featuring the ARM® Cortex®-M4 FM4 S6E2C-Series MCU FM4 S6E2CCAL0A MCU 200 MHz Arm® Cortex® MCU with DMA 675 CoreMark® Score Single Precision IEEE 754 compliant Floating Point Unit 2MB Flash, 256KB SRAM, 216 GPIOs Communication Interfaces: 10/100 Ethernet (IEEE 802.3), USB Host, USB Device, CAN, LIN, High-Speed Quad SPI, I 2S, I 2C and UART Includes Ethernet, USB, CAN, LCD, Audio and SD Card Interfaces 1x IEEE802.3 Ethernet 2x CAN transceiver, 1x CAN-FD transceiver 2x USB-Host (Type-A connector), 1x USB-Device (Type-B connector) Motor-Control-Interf ace SW TFT interface (unassembled option) Cypress Quad SPI Flash memory S25FL164 I 2S audio interfac SD Card interface Supercap for RTC power supply 1x USB-to-serial converter (Type-B connector Additional JTAG and Trace Interfaces each on a 20 pin-header User interfaces: Backlit LCD module, 5x pushbuttons (User buttons), potentiometer, 1x Reset-button, Reset-LED, Potentiometer On-board 5V and 3V voltage regulators to supply MCU with separate Power-LEDs 4x Power supply options: USB debug port, USB-Device, JTAG, External 9V - 24V Code Examples Use the Peripheral Driver Library (PDL) code examples. Download and install the PDL, and look in the examples folder. There are dozens of code examples available. Retarget the examples to your hardware. You can also download a blank template project (S6E2CC series Template Project Version 1.0), which you can use as a starting point for your own development.
Request a Quote Datasheet
Description
FM4-216-ETHERNET Arm® Cortex®-M4 MCU Development Kit with Ethernet, CAN and USB Host The FM4-216-ETHERNET is a development platform for developing applications using the Arm® Cortex®-M4-based FM4 S6E2CC MCU. This board provides a variety of peripherals for evaluating different modules of the MCU, including Ethernet, CAN and USB Host . Featuring the ARM® Cortex®-M4 FM4 S6E2C-Series MCU FM4 S6E2CCAL0A MCU 200 MHz Arm® Cortex® MCU with DMA 675 CoreMark® Score Single Precision IEEE 754 compliant Floating Point Unit 2MB Flash, 256KB SRAM, 216 GPIOs Communication Interfaces: 10/100 Ethernet (IEEE 802.3), USB Host, USB Device, CAN, LIN, High-Speed Quad SPI, I 2S, I 2C and UART Includes Ethernet, USB, CAN, LCD, Audio and SD Card Interfaces 1x IEEE802.3 Ethernet 2x CAN transceiver, 1x CAN-FD transceiver 2x USB-Host (Type-A connector), 1x USB-Device (Type-B connector) Motor-Control-Interf ace SW TFT interface (unassembled option) Cypress Quad SPI Flash memory S25FL164 I 2S audio interfac SD Card interface Supercap for RTC power supply 1x USB-to-serial converter (Type-B connector Additional JTAG and Trace Interfaces each on a 20 pin-header User interfaces: Backlit LCD module, 5x pushbuttons (User buttons), potentiometer, 1x Reset-button, Reset-LED, Potentiometer On-board 5V and 3V voltage regulators to supply MCU with separate Power-LEDs 4x Power supply options: USB debug port, USB-Device, JTAG, External 9V - 24V Code Examples Use the Peripheral Driver Library (PDL) code examples. Download and install the PDL, and look in the examples folder. There are dozens of code examples available. Retarget the examples to your hardware. You can also download a blank template project (S6E2CC series Template Project Version 1.0), which you can use as a starting point for your own development.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - FM4-216-ETHERNET - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
FM4-216-ETHERNET
Evaluation Boards FM4-216-ETHERNET
FM4-216-ETHERNET Arm® Cortex®-M4 MCU Development Kit with Ethernet, CAN and USB Host The FM4-216-ETHERNET is a development platform for developing applications using the Arm® Cortex®-M4-based FM4 S6E2CC MCU. This board provides a variety of peripherals for evaluating different modules of the MCU, including Ethernet, CAN and USB Host . Featuring the ARM® Cortex®-M4 FM4 S6E2C-Series MCU FM4 S6E2CCAL0A MCU 200 MHz Arm® Cortex® MCU with DMA 675 CoreMark® Score Single Precision IEEE 754 compliant Floating Point Unit 2MB Flash, 256KB SRAM, 216 GPIOs Communication Interfaces: 10/100 Ethernet (IEEE 802.3), USB Host, USB Device, CAN, LIN, High-Speed Quad SPI, I 2S, I 2C and UART Includes Ethernet, USB, CAN, LCD, Audio and SD Card Interfaces 1x IEEE802.3 Ethernet 2x CAN transceiver, 1x CAN-FD transceiver 2x USB-Host (Type-A connector), 1x USB-Device (Type-B connector) Motor-Control-Interf ace SW TFT interface (unassembled option) Cypress Quad SPI Flash memory S25FL164 I 2S audio interfac SD Card interface Supercap for RTC power supply 1x USB-to-serial converter (Type-B connector Additional JTAG and Trace Interfaces each on a 20 pin-header User interfaces: Backlit LCD module, 5x pushbuttons (User buttons), potentiometer, 1x Reset-button, Reset-LED, Potentiometer On-board 5V and 3V voltage regulators to supply MCU with separate Power-LEDs 4x Power supply options: USB debug port, USB-Device, JTAG, External 9V - 24V Code Examples Use the Peripheral Driver Library (PDL) code examples. Download and install the PDL, and look in the examples folder. There are dozens of code examples available. Retarget the examples to your hardware. You can also download a blank template project (S6E2CC series Template Project Version 1.0), which you can use as a starting point for your own development.

FM4-216-ETHERNET Arm® Cortex®-M4 MCU Development Kit with Ethernet, CAN and USB Host

The FM4-216-ETHERNET is a development platform for developing applications using the Arm® Cortex®-M4-based FM4 S6E2CC MCU. This board provides a variety of peripherals for evaluating different modules of the MCU, including Ethernet, CAN and USB Host .


Featuring the ARM® Cortex®-M4 FM4 S6E2C-Series MCU


  • FM4 S6E2CCAL0A MCU
  • 200 MHz Arm® Cortex® MCU with DMA
  • 675 CoreMark® Score
  • Single Precision IEEE 754 compliant Floating Point Unit
  • 2MB Flash, 256KB SRAM, 216 GPIOs
  • Communication Interfaces: 10/100 Ethernet (IEEE 802.3), USB Host, USB Device, CAN, LIN, High-Speed Quad SPI, I 2S, I 2C and UART

Includes Ethernet, USB, CAN, LCD, Audio and SD Card Interfaces


  • 1x IEEE802.3 Ethernet
  • 2x CAN transceiver, 1x CAN-FD transceiver
  • 2x USB-Host (Type-A connector), 1x USB-Device (Type-B connector)
  • Motor-Control-Interface
  • SW TFT interface (unassembled option)
  • Cypress Quad SPI Flash memory S25FL164
  • I 2S audio interfac
  • SD Card interface
  • Supercap for RTC power supply
  • 1x USB-to-serial converter (Type-B connector
  • Additional JTAG and Trace Interfaces each on a 20 pin-header
  • User interfaces: Backlit LCD module, 5x pushbuttons (User buttons), potentiometer, 1x Reset-button, Reset-LED, Potentiometer
  • On-board 5V and 3V voltage regulators to supply MCU with separate Power-LEDs
  • 4x Power supply options: USB debug port, USB-Device, JTAG, External 9V - 24V

Code Examples


Use the Peripheral Driver Library (PDL) code examples. Download and install the PDL, and look in the examples folder. There are dozens of code examples available. Retarget the examples to your hardware.

You can also download a blank template project (S6E2CC series Template Project Version 1.0), which you can use as a starting point for your own development.

Supplier's Site
Embedded MCU, DSP Evaluation Boards - 448-FM4-216-ETHERNET-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
448-FM4-216-ETHERNET-ND
Embedded MCU, DSP Evaluation Boards 448-FM4-216-ETHERNET-ND
S6E2CC FM4 ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board

S6E2CC FM4 ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - FM4-216-ETHERNET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
FM4-216-ETHERNET
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards FM4-216-ETHERNET
S6E2CC EVAL BRD

S6E2CC EVAL BRD

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number FM4-216-ETHERNET 448-FM4-216-ETHERNET-ND FM4-216-ETHERNET
Product Name Evaluation Boards Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BLDC-SHIELD_IFX007T - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial
View Details
Evaluation Boards - BTG70013A-1ESW DB - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY4615B - Shenzhen Shengyu Electronics Technology Limited
Specs
Category Developement Board
Supported System USB Mass Storage
View Details